EN
  • EN
  • DE

MMBZ5233BTS-7-F

Part No MMBZ5233BTS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 6V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features Zener Diode Array 3 Independent 6 V 200 mW ±5% SOT-363
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SOT-363
Family Name MMBZ5233
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885348-MMBZ5233BTS-7-F
Ultra Librarian 3D Model Ultra Librarian MMBZ5233BTS-7-F CAD Model

Description

Product Overview: MMBZ5233BTS-7-F

The MMBZ5233BTS-7-F, produced by Diodes Incorporated, is a robust surface-mount Zener diode designed to offer a reliable voltage regulation solution across a variety of applications. This electronic component is packaged in a compact SOT-523 configuration, which is highly suitable for space-constrained designs.

Key Features

  • Voltage Regulation: The MMBZ5233BTS-7-F provides a nominal Zener voltage of 6.0V, making it an excellent choice for precise voltage clamping and reference applications.
  • Power Handling: With a power dissipation rating of 300mW, this Zener diode can handle a moderate amount of power, suitable for a range of electronic circuits.
  • High Stability: The device boasts excellent stability and reliability over its entire operating temperature range, ensuring consistent performance in various environments.
  • Low Leakage Current: The low leakage current characteristic is a testament to the diode's high-quality design, reducing power loss and increasing efficiency in the circuit.
  • Surface-Mount Package: Its SOT-523 package is optimized for automated assembly processes, which is beneficial for high-volume production.

Applications

The MMBZ5233BTS-7-F is versatile and can be utilized in numerous applications, including:

  • Voltage stabilization for sensitive electronics
  • Power supply circuits
  • Consumer electronics such as smartphones and tablets
  • Industrial control systems
  • Automotive electronics where consistent voltage is critical

Quality and Compliance

Diodes Incorporated ensures that the MMBZ5233BTS-7-F meets stringent quality standards. It is RoHS compliant, reflecting a commitment to environmental responsibility by avoiding the use of hazardous substances. Moreover, the component's performance is guaranteed by rigorous testing protocols adhered to by the manufacturer.

In summary, the MMBZ5233BTS-7-F from Diodes Incorporated is an efficient, reliable, and compact solution for voltage regulation needs in a wide range of electronic applications. Its combination of stability, power handling, and low leakage current, packaged in a small footprint, makes it an excellent choice for designers looking to optimize their circuit designs.

You May Also Be Interested in

Vishay
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0613
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0774
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 3.9V SOT363
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 3V 300MW SOT23
Lowest to $0.0250

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1474 $58.2230
960+ $0.1210 $116.1600
1,480+ $0.1173 $173.6040
2,040+ $0.1134 $231.3360
2,635+ $0.1096 $288.7960
3,530+ $0.0983 $346.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess