EN
  • EN
  • DE

MMBZ5V6AL-7-F

Part No MMBZ5V6AL-7-F
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3VWM 8VC SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 5.32V
Max Clamping Voltage 8V
Peak Pulse Current(Ippm) 3A
Power Dissipation - Pd 24W
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 023896-MMBZ5V6AL-7-F
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian MMBZ5V6AL-7-F CAD Model

Description

Product Overview: MMBZ5V6AL-7-F by Diodes Incorporated

The MMBZ5V6AL-7-F is a robust electronic component manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This product is a Zener diode, specifically designed to provide voltage regulation and protection by allowing current to flow in the reverse direction when a specific set voltage is reached.

Key Features

  • Voltage Regulation: The MMBZ5V6AL-7-F offers excellent voltage regulation capabilities, with a nominal Zener voltage of 5.6V, making it suitable for a variety of applications that require precise voltage control.
  • Power Dissipation: With a power dissipation of 200mW, this Zener diode can handle moderate levels of power, ensuring stable performance in different operating conditions.
  • Package Type: The component comes in a small SOT-23 package, which is ideal for space-constrained applications. The "7-F" suffix indicates the form factor and packaging specifications for this particular model.
  • High Surge Capability: It is capable of withstanding surge currents, making it an excellent choice for protecting sensitive electronics from voltage spikes and transients.
  • Low Leakage Current: The MMBZ5V6AL-7-F has a low leakage current, which enhances its efficiency and reliability over time.

Applications

The MMBZ5V6AL-7-F is versatile and can be used in a wide array of electronic circuits. Common applications include:

  • Voltage regulation modules
  • Overvoltage and transient voltage protection circuits
  • Power management solutions
  • Consumer electronics such as smartphones and laptops
  • Telecommunication systems
  • Automotive electronics

Diodes Incorporated's commitment to quality ensures that the MMBZ5V6AL-7-F meets stringent industry standards for performance and reliability. Whether it's for commercial, industrial, or automotive use, this Zener diode is an excellent choice for designers and engineers looking for a dependable voltage regulation solution.

Environmental and Quality Certifications

The MMBZ5V6AL-7-F is compliant with RoHS standards, indicating that it is free from hazardous substances commonly found in electronic components. Additionally, it adheres to the ISO 9001 quality management system, ensuring consistent product quality and performance.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,050+ $0.0551 $57.8550
2,555+ $0.0453 $115.7415
3,950+ $0.0439 $173.4050
5,450+ $0.0424 $231.0800
7,045+ $0.0410 $288.8450
9,435+ $0.0367 $346.2645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,745 pieces
MOQ: 1050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess