Product Overview: MMBZ5V6AL - TVS Diode from Diodes Incorporated
The MMBZ5V6AL is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning. This TVS diode is ideal for the protection of I/O interfaces, VCC bus, and other vulnerable circuits used in a wide range of applications including consumer electronics, computing devices, and telecommunications systems.
Key Features
- Low Clamping Voltage: The MMBZ5V6AL offers a low clamping voltage, which is crucial for protecting sensitive components from voltage spikes.
- High Surge Capability: It is capable of handling high surge currents, ensuring reliable protection against transient events.
- Low Leakage Current: The device provides a low leakage current, which helps to maintain the efficiency of the overall system and prolong battery life in portable applications.
- ESD Protection: With excellent electrostatic discharge (ESD) protection, the MMBZ5V6AL safeguards against sudden electrostatic events.
Electrical Characteristics
- Working Peak Reverse Voltage: The device features a working peak reverse voltage of 5.6V, suitable for a variety of low voltage applications.
- Peak Pulse Power Dissipation: It has a peak pulse power dissipation of 200W at 10/1000μs waveform, reflecting its ability to withstand significant power surges.
- Breakdown Voltage: The breakdown voltage is specified with a minimum of 6.22V and a maximum of 7.82V, ensuring a margin of safety for the protected circuit.
Package and Quality
The MMBZ5V6AL comes in an SOT-23 package, which is a compact surface-mount package that is widely used in the industry for its space-saving advantages. The device is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility. Additionally, it is characterized for operation from -55°C to +150°C, making it suitable for use in a broad range of operating environments.
With its combination of features, the MMBZ5V6AL from Diodes Incorporated is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products by providing superior transient voltage protection.