EN
  • EN
  • DE

MMDT3906LT1G

Part No MMDT3906LT1G
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 323016-MMDT3906LT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMDT3906LT1G CAD Model

Description

Product Overview: MMDT3906LT1G - Diodes Incorporated

The MMDT3906LT1G from Diodes Incorporated is a high-quality, dual PNP transistor designed to deliver excellent performance for a wide range of electronic applications. This small-signal transistor is a versatile component commonly used in amplification and switching applications, offering the convenience of two identical transistors in a single package.

Key Features

  • Type: Dual PNP Small Signal Transistor
  • Package: SOT-363, a compact surface-mount package that saves valuable board space while providing robust performance.
  • Configuration: Dual (common cathode) which allows for design flexibility and simplified circuit layout.
  • Collector-Emitter Voltage (Vceo): 40V, providing a good range of operation for various circuits and applications.
  • Collector Current (Ic): 200mA, suitable for a range of low to medium power requirements.
  • Power Dissipation (Pd): 300mW, ensuring reliable operation under typical environmental conditions.
  • DC Current Gain (hFE): High, with a range from 100 to 300, providing efficient current amplification.
  • Transition Frequency (fT): 250MHz, indicating the transistor's ability to operate effectively at high frequencies.
  • RoHS Compliant: Yes, ensuring adherence to environmental standards and regulations.

Applications

The MMDT3906LT1G is suitable for a variety of applications, including but not limited to:

  • Signal processing
  • Amplification and switching circuits
  • Power management
  • Linear amplification and switching
  • Consumer electronics
  • Telecommunications
  • Computing devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the MMDT3906LT1G is no exception. It is manufactured to the highest standards, ensuring that each component delivers consistent performance and reliability. The device is also supported by comprehensive technical documentation, making it easier for engineers and designers to integrate into their projects.

Whether you are designing a complex communication system or a simple analog circuit, the MMDT3906LT1G offers the performance and reliability you need. Its compact form factor, combined with its electrical characteristics, makes it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 6TSOP
Lowest to $0.2053
Nexperia USA Inc.
TRANS 2PNP 60V 0.77A 6TSOP
Lowest to $0.6986
Shenzhen Xinbole Electronics Co., Ltd.
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3360
Nexperia USA Inc.
TRANS 2NPN 40V 0.1A SOT666
Need more? Email Us
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450
Central Semiconductor Corp
Dual Transistors | TRANS 2NPN 30V 0.5A TO-78
Need more? Email Us
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5633

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess