EN
  • EN
  • DE

MMSTA56Q-7-F

Part No MMSTA56Q-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Description GENERAL PURPOSE TRANSISTOR SOT32
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar (BJT) Transistor PNP 80 V 500 mA 50MHz 200 mW Surface Mount SOT-323
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SOT-323
Family Name MMSTA56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number MMSTA56Q-7-FDICT, MMSTA56Q-7-FDITR, MMSTA56Q-7-FDIDKR, MMSTA56Q-7-F-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885417-MMSTA56Q-7-F
Ultra Librarian 3D Model Ultra Librarian MMSTA56Q-7-F CAD Model

Description

The MMSTA56Q-7-F, from Diodes Incorporated, is a high-quality, surface-mount PNP transistor designed for general-purpose amplification and switching applications. This transistor is a part of the MMSTA series, which is known for its reliability and efficiency in various electronic circuits.

Key Features

  • Transistor Type: PNP - This indicates that the transistor is designed for positive-negative-positive configuration, which is commonly used in amplifying signals.
  • Voltage - Collector Emitter Breakdown (Max): 80V - The maximum voltage the collector-emitter junction can withstand, making it suitable for a range of electronic applications.
  • Current - Collector (Ic) (Max): 500mA - The maximum current that can flow through the collector, allowing for moderate current amplification tasks.
  • Power - Max: 300mW - The maximum power the transistor can dissipate, making it ideal for low to medium power circuits.
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 10mA, 10V - A measure of the transistor's amplification capability, indicating that it provides a gain of at least 100 times the input signal at specified collector current and voltage.
  • Frequency - Transition: 50MHz - The frequency at which the transistor can switch from on to off, making it suitable for applications requiring moderate speed switching.

Package and Mounting

The MMSTA56Q-7-F comes in a SOT-23 package, which is a small and compact form factor that is widely used in surface-mount technology (SMT). The SOT-23 package allows for efficient use of PCB space, making it an excellent choice for space-constrained applications.

Applications

This transistor is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Signal amplification
  • Power management
  • Switching regulators
  • Driver circuits
  • Audio amplifiers

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the MMSTA56Q-7-F is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in both commercial and industrial environments.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
640+ $0.0907 $58.0480
1,555+ $0.0745 $115.8475
2,405+ $0.0721 $173.4005
3,315+ $0.0698 $231.3870
4,285+ $0.0675 $289.2375
5,730+ $0.0605 $346.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,695 pieces
MOQ: 640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess