Product Overview: MMSZ4691-7 from Diodes Incorporated
The MMSZ4691-7 is a high-performance Zener diode, expertly designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This device is specifically engineered to offer voltage regulation with a nominal Zener voltage of 11 volts, making it an ideal choice for a wide range of electronic applications that require precise voltage control.
Key Features
- Zener Voltage (VZ): 11V
- Power Dissipation: The MMSZ4691-7 is capable of dissipating 500mW of power, ensuring reliable operation under varying conditions.
- Package: This component comes in a small, high-reliability SOD-123 flat lead surface-mount package, which is suitable for high-density PCB designs and portable electronics.
- Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation in your circuits.
- Thermal Stability: It offers excellent stability and is designed to withstand high levels of stress in terms of temperature fluctuations.
- Moisture Sensitivity: The MMSZ4691-7 is compliant with the moisture sensitivity level 1, as per the J-STD-020 standard, ensuring reliability in humid conditions.
Applications
The versatility of the MMSZ4691-7 Zener diode makes it suitable for a variety of applications, including:
- Voltage regulation modules
- Over-voltage protection circuits
- Switching power supplies
- Consumer electronics
- Computing devices
- Telecommunications equipment
Quality and Compliance
Diodes Incorporated is committed to delivering products that meet the highest standards of quality and compliance. The MMSZ4691-7 Zener diode is no exception, as it is certified to meet various industry standards, including RoHS and Green Device compliance, ensuring that it is both environmentally friendly and free from hazardous substances.
With its robust design, reliable performance, and Diodes Incorporated's commitment to quality, the MMSZ4691-7 is an excellent choice for designers and engineers looking to incorporate a dependable voltage regulation solution into their electronic products.