The AD704TQ is a high-performance quad operational amplifier from Analog Devices Inc., specifically designed to offer extremely low input bias currents. This precision bipolar op amp is a perfect fit for applications requiring low input bias and offset currents, such as sensitive integrators, charge amplifiers for photodiodes, and other high-impedance sensor amplifiers.
With a typical input bias current of only 25 picoamperes and an offset voltage of 1 mV, the AD704TQ ensures that signal integrity is maintained even in the most demanding of applications. The device operates over a wide supply range of ±4.5 V to ±18 V, making it versatile for various circuit designs.
The AD704TQ is characterized by its low noise performance and high input impedance. This makes it an ideal choice for applications that require a clean and accurate signal amplification. The quad configuration of the AD704TQ allows for compact and efficient designs, reducing the number of components required for multiple op amp setups.
Key features of the AD704TQ include:
- Quad operational amplifier configuration for space-saving designs
- Extremely low input bias current, typically 25 pA
- Low offset voltage of 1 mV for precise signal processing
- Wide supply voltage range of ±4.5 V to ±18 V
- High input impedance and low noise for sensitive applications
This operational amplifier is available in a rugged ceramic LCC package, ensuring reliable performance in harsh environments. The AD704TQ's temperature range, from -55°C to +125°C, makes it suitable for military and aerospace applications where extreme conditions are commonplace.
Analog Devices Inc. has a long-standing reputation for producing high-quality, reliable components, and the AD704TQ is no exception. It provides the precision and stability required for critical electronic systems, ensuring consistent performance and long-term reliability.