EN
  • EN
  • DE

MMSZ5223B-7-99-F

Part No MMSZ5223B-7-99-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 323287-MMSZ5223B-7-99-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5223B-7-99-F CAD Model

Description

Product Overview: MMSZ5223B-7-99-F by Diodes Incorporated

The MMSZ5223B-7-99-F is a high-quality Zener diode crafted by the reputable Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is designed to provide excellent voltage regulation, with a nominal Zener voltage of 2.7V. It is widely utilized in various applications, including voltage stabilization, clipping circuits, and as a voltage reference.

Key Features

  • Zener Voltage: The device offers a precise Zener voltage of 2.7V, which is ideal for a range of electronic circuits requiring consistent voltage regulation.
  • Power Dissipation: With a power dissipation of 500mW, the MMSZ5223B-7-99-F is capable of handling moderate power levels, making it suitable for both low and medium power applications.
  • Package: The diode comes in a compact SOD-123 package, which is not only space-efficient but also ensures ease of integration into various circuit designs.
  • Tolerance: It features a standard tolerance of ±5%, ensuring reliable performance and stability under different operating conditions.
  • Operating Temperature Range: The device is operational over a wide temperature range from -55°C to +150°C, making it versatile for use in environments with varying temperatures.
  • Compliance: This Zener diode is RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances in its construction.

Applications

The MMSZ5223B-7-99-F Zener diode is suitable for a variety of applications, including:

  • Consumer electronics
  • Power management systems
  • Industrial equipment
  • Telecommunications
  • Medical devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the MMSZ5223B-7-99-F is no exception. Each diode is subjected to rigorous testing to ensure it meets the high standards expected from Diodes Incorporated products. Customers can trust this component to deliver consistent performance and longevity in their electronic applications.

Whether you are designing a new circuit or looking for a reliable component for voltage regulation, the MMSZ5223B-7-99-F from Diodes Incorporated is an excellent choice that combines performance, efficiency, and durability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess