EN
  • EN
  • DE

MMSZ5237B-7

Part No MMSZ5237B-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 8.2 V 500 mW ±5% Surface Mount SOD-123
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name MMSZ5237B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number MMSZ5237B, MMSZ5237BCT-ND, MMSZ5237BDITR, MMSZ5237BTR-ND, MMSZ5237BCT, MMSZ5237B7, MMSZ5237BTR, MMSZ5237BDICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885448-MMSZ5237B-7
Ultra Librarian 3D Model Ultra Librarian MMSZ5237B-7 CAD Model

Description

Diodes Incorporated MMSZ5237B-7 Zener Diode

The MMSZ5237B-7 is a high-quality Zener diode from Diodes Incorporated, renowned for its stability and reliability. This Zener diode is designed to provide a precise voltage reference, making it an essential component in a wide range of electronic circuits. It is commonly used for voltage regulation, providing protection against overvoltage conditions, and ensuring consistent performance in power supply circuits.

With a nominal Zener voltage of 8.2V and a power dissipation of 500mW, the MMSZ5237B-7 is capable of handling significant power levels while maintaining a compact SOD-123 package. This small footprint allows the diode to be easily integrated into space-constrained applications without sacrificing performance.

The MMSZ5237B-7 boasts a tight voltage tolerance, ensuring accurate voltage regulation in your circuit. With its ability to operate over a wide temperature range, this Zener diode is suitable for use in various environmental conditions, making it a versatile choice for designers and engineers.

Key features of the MMSZ5237B-7 include:

  • Nominal Zener Voltage: 8.2V
  • Power Dissipation: 500mW
  • Package Type: SOD-123
  • Operating Temperature Range: -55°C to +150°C
  • Planar Die Construction
  • Low Inductance
  • Non-reflective Matte Tin Finish Leads
  • Lead, Halogen and Antimony Free, RoHS Compliant

Diodes Incorporated's MMSZ5237B-7 is also characterized by its excellent clamping capability, fast response time, and low leakage current, making it an ideal choice for a wide array of applications that require precise voltage control. Whether you're designing consumer electronics, industrial control systems, or automotive electronics, the MMSZ5237B-7 offers the performance and reliability needed to keep your circuits stable and safe.

With its commitment to quality, Diodes Incorporated ensures that the MMSZ5237B-7 Zener diode meets the highest standards, providing designers with a dependable component that they can trust in their most critical applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess