EN
  • EN
  • DE

MMSZ5250BS-7-F 4.7V

Part No MMSZ5250BS-7-F 4.7V
Manufacturer Diodes Incorporated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOD323
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 732769-MMSZ5250BS-7-F 4.7V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5250BS-7-F 4.7V CAD Model

Description

Product Overview: MMSZ5250BS-7-F 4.7V Zener Diode

The MMSZ5250BS-7-F from Diodes Incorporated is a high-quality Zener diode designed for providing a precise voltage reference. This surface-mount device (SMD) comes in a small SOD-323 package, making it ideal for space-constrained applications. With a nominal Zener voltage of 4.7V, it is commonly used in voltage regulation circuits to ensure a stable voltage supply.

Key Features:

  • Nominal Zener Voltage: 4.7V, which is ideal for a range of electronic circuits that require a regulated voltage of less than 5V.
  • Power Dissipation: Capable of dissipating up to 500mW of power, ensuring stable performance under typical operating conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, allowing for precise voltage regulation within a well-defined range.
  • Package: The SOD-323 package is compact and suitable for high-density circuit board designs.
  • Operating Temperature Range: This diode can operate over a wide temperature range from -55°C to +150°C, making it robust for various environmental conditions.

Applications:

  • Power management in consumer electronics such as smartphones, tablets, and laptops.
  • Overvoltage protection circuits to safeguard sensitive components.
  • Stabilizing the supply voltage in industrial control systems.
  • Reference voltage sources in analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality and reliability, and the MMSZ5250BS-7-F is no exception. It is manufactured in compliance with the stringent industry standards, ensuring high reliability and consistent performance. Whether it is used for commercial products or sophisticated industrial equipment, this Zener diode is designed to meet the demands of a wide array of voltage regulation applications.

Environmental Compliance:

The MMSZ5250BS-7-F is also environmentally friendly, as it complies with RoHS directives, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance not only ensures the safety of the users but also helps in protecting the environment from the harmful effects of these substances.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess