EN
  • EN
  • DE

P6KE300CA-T

Part No P6KE300CA-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 256V 414V DO15 / 600W TRANSIENT VOLTAGE SUPPRESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 256V
Voltage - Breakdown (Min) 285V
Voltage - Clamping (Maximum) at Ipp 414V
Current - Peak Pulse (10/1000μs) 1.45A
Power - Peak Pulse 600W
Power Line Protection No
Applications Use For General
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Part Number Series P6KE300
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802514-P6KE300CA-T
Ultra Librarian 3D Model Ultra Librarian P6KE300CA-T CAD Model

Description

Product Overview: P6KE300CA-T from Diodes Incorporated

The P6KE300CA-T is a robust transient voltage suppression (TVS) diode designed by Diodes Incorporated to protect sensitive electronic equipment from voltage spikes and transients. This bidirectional TVS diode is engineered to clamp transient voltages and shunt excess energy away from the circuit, thereby safeguarding components from potential damage.

Key Features

  • Transient Protection: The P6KE300CA-T offers excellent transient voltage protection with its standoff voltage of 300V, making it suitable for a wide range of applications subject to high energy transients.
  • Peak Pulse Power: It has a peak pulse power rating of 600W for a 10/1000μs waveform, which ensures a high level of protection against surge events.
  • Bi-Directional Clamping: As a bi-directional device, the P6KE300CA-T provides symmetrical protection for AC applications or where the polarity reverses.
  • Fast Response Time: The diode's response time is virtually instantaneous, typically less than 1 picosecond from 0V to BV min, providing immediate protection against transient overvoltages.
  • Low Leakage Current: It features a low leakage current, minimizing power loss when the device is in standby mode, thus enhancing the efficiency of the overall system.
  • Robust Construction: The glass passivated junction offers a reliable and rugged performance even in harsh environmental conditions.
  • Industry Standard Package: Packaged in a DO-204AC (DO-15) package, the P6KE300CA-T is compatible with typical mounting processes and fits a wide range of PCB layouts.

Applications

The P6KE300CA-T is ideal for protecting sensitive electronics in various applications, including:

  • Power Supply Circuits
  • Communication Systems
  • Automotive Systems
  • Industrial Electronics
  • Consumer Electronics

With its combination of high surge capability, fast response, and reliability, the P6KE300CA-T is a preferred choice for engineers looking to enhance the durability and longevity of their electronic designs. Diodes Incorporated's commitment to quality ensures that each P6KE300CA-T diode meets stringent standards, providing confidence in its performance and protection capabilities.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess