EN
  • EN
  • DE

PAM2305AAB330

Part No PAM2305AAB330
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.5V to 5.5V Synchronous Step Down Single-Out 3.3V 1A 5-Pin TSOT-25 T/R / IC REG BUCK 3.3V 1A SYNC TSOT25
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-25
Win Source Part Number 026379-PAM2305AAB330
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PAM2305A
Introduction Date November 08, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PAM2305AAB330 CAD Model

Description

Diodes Incorporated - PAM2305AAB330

The PAM2305AAB330 is a high-performance, dual-channel, synchronous step-down current-mode DC-DC converter from Diodes Incorporated. This efficient power management integrated circuit is designed to deliver a continuous output current of up to 3A for each channel, making it an ideal solution for powering core voltages of fast switching processors, chipsets, and other advanced electronics.

Operating at a frequency of 1.5MHz, the PAM2305AAB330 allows for the use of small, low-cost inductors and capacitors, resulting in a compact power supply solution with minimal external components. This feature is particularly beneficial for space-constrained applications. The device supports an input voltage range from 2.5V to 5.5V, which accommodates a variety of power sources, including single-cell lithium-ion batteries, 3.3V and 5V rails, and more.

One of the key attributes of the PAM2305AAB330 is its high efficiency, which is achieved through its synchronous rectification and low quiescent current. This efficiency minimizes heat generation and extends battery life in portable applications. Additionally, the device's current-mode control ensures fast transient response and excellent loop stability.

The PAM2305AAB330 is equipped with a host of protective features to ensure reliable operation under adverse conditions. These include over-current protection (OCP), under-voltage lockout (UVLO), thermal shutdown, and soft-start to prevent inrush current during startup. The device is also capable of operating in 100% duty cycle mode at low dropout conditions, which is essential for battery-powered applications requiring maximum runtime.

This DC-DC converter comes in a compact U-DFN3030-10 (Type B) package, which is suitable for automated assembly and saves board space. The PAM2305AAB330 is an excellent choice for designers looking for a power-efficient, reliable, and space-saving solution for their next-generation electronic devices.

Whether it's for smartphones, tablets, portable gaming systems, or other portable electronics, the PAM2305AAB330 from Diodes Incorporated provides the performance and features necessary to meet the stringent power requirements of today's advanced digital products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess