EN
  • EN
  • DE

PAM2421AECADJR

Part No PAM2421AECADJR
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 3A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.7V
Maximum Output Voltage 24V
Output Current 3A (Switch)
Frequency - Switching 520kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP-EP
Win Source Part Number 1086301-PAM2421AECADJR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM2421AECADJR CAD Model

Description

The PAM2421AECADJR is a high-performance, highly efficient, step-up DC-DC converter designed and manufactured by Diodes Incorporated. This advanced power solution is ideal for portable electronic devices where extended battery life and compact size are crucial. The PAM2421AECADJR is particularly suitable for applications in mobile phones, personal media players, digital cameras, and other battery-powered devices that require a boost in voltage.

Key Features

  • High Efficiency: The PAM2421AECADJR boasts a high conversion efficiency, which can reach up to 96%. This efficiency ensures minimal power loss during the voltage boost process and extends the battery life of the end device.
  • Adjustable Output Voltage: This converter supports an adjustable output voltage range from 5V to 24V, which can be set using external resistors. This flexibility allows the device to be used in various applications requiring different voltage levels.
  • Low Quiescent Current: It has a low quiescent current of typically 120µA, further contributing to the overall power-saving characteristics of the device and making it suitable for battery-sensitive designs.
  • High Switching Frequency: With a 1.2MHz fixed switching frequency, the PAM2421AECADJR allows the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials for the application.

Protection Features

  • Over-Current Protection (OCP): To safeguard the device and the load, the PAM2421AECADJR includes over-current protection that limits the output current to prevent damage.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures that the device operates within safe temperature limits, protecting against overheating.

Package and Availability

The PAM2421AECADJR comes in a compact TSOT-25 package, which is ideal for space-constrained applications. It is available in tape and reel packaging, which facilitates easy integration into automated manufacturing processes.

Conclusion

With its high efficiency, adjustable output voltage, low quiescent current, and robust protection features, the PAM2421AECADJR from Diodes Incorporated is an excellent choice for designers looking to optimize power management in their next-generation portable devices. Its small package size and ease of use make it a versatile component for a wide range of power conversion applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6226 $52.9210
200+ $0.5108 $102.1600
305+ $0.4949 $150.9445
420+ $0.4789 $201.1380
540+ $0.4630 $250.0200
725+ $0.4151 $300.9475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess