Introducing the PAM3101DUB400 from Diodes Incorporated
The PAM3101DUB400 is a high-performance, low-dropout linear voltage regulator designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of electronic applications.
Key Features
- Output Voltage: The PAM3101DUB400 offers a fixed output voltage of 4.0V, providing a precise voltage source for your circuits.
- High Accuracy: With an impressive accuracy of ±2%, this regulator ensures consistent performance and stability for sensitive electronic components.
- Low-Dropout: Its low dropout voltage allows the regulator to continue delivering a regulated output even when the supply voltage is very close to the output voltage, minimizing power loss and improving efficiency.
- Current Capability: This device can supply up to 150mA of output current, suitable for a range of low-power applications.
- Thermal Protection: The PAM3101DUB400 features built-in thermal shutdown protection to prevent damage from overheating, enhancing the longevity of the regulator and the safety of your project.
- Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications.
Applications
The versatility of the PAM3101DUB400 makes it suitable for various applications, including but not limited to:
- Battery-powered devices
- Portable electronics
- Microcontroller power supplies
- Peripheral power supplies
Reliability and Quality Assurance
Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The PAM3101DUB400 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the needs of even the most demanding applications.
With its combination of performance, efficiency, and compact form factor, the PAM3101DUB400 from Diodes Incorporated is a superior choice for designers looking to enhance the power management capabilities of their electronic projects.