Diodes Incorporated presents the PAM3110BBA180R, a high-performance, fixed output voltage regulator designed for a wide range of applications. This efficient and reliable voltage regulator is an ideal solution for systems that require a stable and regulated power supply.
Key Features
- Output Voltage: The PAM3110BBA180R offers a fixed output voltage of 1.8V, suitable for low-voltage applications.
- High Current Capability: This device can deliver up to 1A of continuous output current, ensuring sufficient power for demanding electronic components.
- Low Dropout Voltage: Featuring a low dropout voltage, it ensures efficient operation even when the input-to-output voltage differential is minimal.
- Thermal Protection: It incorporates thermal shutdown protection, safeguarding the device against overheating and potential damage.
- Current Limit Protection: The built-in current limit protection prevents excessive current draw, which may otherwise harm the regulator and the attached circuitry.
- Stable Operation: The PAM3110BBA180R is designed for stability with low equivalent series resistance (ESR) capacitors, making it a robust choice for various applications.
Applications
The PAM3110BBA180R is versatile and can be used in multiple devices and systems, including:
- Portable Electronics
- Battery-Powered Devices
- Microprocessor/ Microcontroller Power Supplies
- Wireless Communication Equipment
- Peripheral Applications
Product Specifications
Parameter
Value
Output Voltage (V)
1.8
Output Current (A)
1
Dropout Voltage (V)
Low
Package
SOT-223
In conclusion, the PAM3110BBA180R from Diodes Incorporated is a robust and reliable fixed voltage regulator that provides consistent performance, making it an excellent choice for a variety of electronic applications.