The Maxim Integrated LM4040BIM3-5.0+C5P is a high-precision, shunt-mode voltage reference IC that provides a fixed voltage of 5.0V with an impressive accuracy. This component is specifically designed for space-constrained and high-performance applications where a stable and accurate voltage reference is critical.
Key Features
- Output Voltage: Fixed 5.0V with a tight tolerance for precise voltage reference needs.
- Initial Accuracy: Superior initial accuracy of ±0.1% (max) at 25°C, ensuring reliable performance in critical applications.
- Temperature Coefficient: Low temperature coefficient of 50ppm/°C (max) from -40°C to +85°C, providing stable output across a wide temperature range.
- Low Dropout Voltage: Operates with a minimum dropout voltage, making it suitable for low-voltage applications.
- Package: Comes in a compact SOT-23 package, ideal for space-saving designs.
- Supply Current: Features a low supply current, enhancing overall system efficiency.
Applications
The LM4040BIM3-5.0+C5P is versatile and can be used in various applications, including:
- Data acquisition systems
- Portable battery-powered devices
- Industrial control systems
- Precision instrumentation
- Automotive electronics
- Medical equipment
Quality and Reliability
Maxim Integrated is known for its commitment to quality and reliability, and the LM4040BIM3-5.0+C5P is no exception. It is designed to meet the stringent requirements of industrial and automotive-grade applications, ensuring long-term stability and performance.
Ordering Information
The LM4040BIM3-5.0+C5P is available for order, with options for custom reel and tape quantities to suit production needs. For detailed specifications and ordering information, please refer to the official Maxim Integrated datasheets and product documentation.