The PAM8012BSM is a highly efficient, audio power amplifier designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This miniature, yet powerful, Class-D amplifier is ideal for portable applications where space is limited and power efficiency is crucial.
Key Features
- Output Power: Capable of delivering 3W into a 4Ω load with a 5V power supply, the PAM8012BSM provides a robust audio output for its size.
- Efficiency: Its Class-D operation offers greater than 90% efficiency, making it a suitable choice for battery-powered devices, as it helps to maximize battery life.
- Thermal Protection: The device includes an over-temperature protection feature that prevents damage from overheating, ensuring long-term reliability.
- Low Quiescent Current: The PAM8012BSM boasts a low quiescent current which reduces power consumption when in standby mode, further conserving energy.
- Volume Control: An integrated volume control function allows for easy adjustment of audio levels, providing user-friendly operation.
Applications
With its compact footprint and high-efficiency output, the PAM8012BSM is perfectly suited for a wide range of portable audio applications. These include, but are not limited to, wireless speakers, Bluetooth headphones, and other personal audio devices where size and battery life are critical considerations.
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the PAM8012BSM is no exception. It is built to meet the high standards of reliability and performance that customers have come to expect from Diodes Incorporated products. Whether for personal or commercial use, the PAM8012BSM stands out as a top choice for designers looking to enhance the audio experience in compact electronic devices.
Technical Specifications
- Supply Voltage (Vdd): 2.8V to 5.5V
- Output Power: 3W (4Ω load, 5V supply)
- Efficiency: >90%
- Package: U-DFN3030-9 (Type B)
For detailed technical specifications, application notes, and support documentation, please refer to the official Diodes Incorporated product datasheet for the PAM8012BSM.