EN
  • EN
  • DE

PAM8014AZR

Part No PAM8014AZR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO 3.2W U-WLB1313-9
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 24 Weeks
Features Amplifier IC 1-Channel (Mono) Class D
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Surface Mount
Package 9-UFBGA, WLBGA
Family Name PAM8014
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number PAM8014AZRDITR, PAM8014AZRDICT, PAM8014AZRDIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930002-PAM8014AZR
Ultra Librarian 3D Model Ultra Librarian PAM8014AZR CAD Model

Description

Introducing the PAM8014AZR from Diodes Incorporated

The PAM8014AZR is a state-of-the-art audio amplifier designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This miniature yet powerful component is engineered to deliver exceptional audio performance for a wide range of consumer electronics.

At the heart of the PAM8014AZR is a filterless Class-D architecture that provides a high-efficiency solution for portable audio applications. With its compact design, this amplifier is ideal for space-constrained devices such as smartphones, tablets, portable media players, and laptop computers. The PAM8014AZR is capable of driving 3W into a 4-ohm load with less than 10% total harmonic distortion plus noise (THD+N), ensuring a clear and powerful sound output.

Key Features of the PAM8014AZR:

  • High-Efficiency Class-D Operation: Reduces power consumption and extends battery life in portable applications.
  • Filterless Design: Simplifies circuitry and reduces external component count, while still maintaining excellent audio performance.
  • Advanced Over-Temperature Protection: Ensures the device operates safely under extreme conditions and enhances product reliability.
  • Low Quiescent Current: Minimizes standby power consumption, making it suitable for battery-powered devices.
  • Superior Audio Quality: Delivers 3W output power with low THD+N, providing a high-fidelity audio experience.

This audio amplifier also features a built-in shutdown function that can be activated to further reduce power consumption when not in use. The PAM8014AZR operates over a wide supply voltage range from 2.8V to 5.5V, accommodating various power sources and ensuring versatility across different product designs.

The PAM8014AZR comes in a space-saving U-DFN3030-12 (Type ZR) package, which not only meets the demands of compact electronics but also facilitates easier integration into existing designs. Whether you're developing a new audio-centric device or looking to enhance the sound quality of an existing product, the PAM8014AZR is an excellent choice that combines performance, efficiency, and reliability.

With its robust feature set and Diodes Incorporated's commitment to quality, the PAM8014AZR stands out as a superior audio amplification solution for today's market.

You May Also Be Interested in

Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2639 $50.1410
405+ $0.2472 $100.1160
630+ $0.2389 $150.5070
905+ $0.2222 $201.0910
1,170+ $0.2138 $250.1460
1,460+ $0.2055 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess