EN
  • EN
  • DE

PD3Z284C5V1

Part No PD3Z284C5V1
Manufacturer Diodes Incorporated
Catalog Hard To Find
Description 0.5W SURFACE MOUNT ZENER DIODE PowerDI 323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOD323
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 715733-PD3Z284C5V1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PD3Z284C5V1 CAD Model

Description

Product Overview: PD3Z284C5V1 - Diodes Incorporated

The PD3Z284C5V1 is a high-performance, precision Zener diode from Diodes Incorporated, designed to offer excellent voltage regulation with a minimal footprint. This device is ideal for a wide range of applications, including voltage reference, surge protection, and voltage regulation in consumer electronics, industrial, and telecommunication systems.

Key Features

  • Voltage Stability: The PD3Z284C5V1 provides a stable Zener voltage of 5.1V, making it suitable for precision voltage clamping and reference applications.
  • Power Dissipation: With a power dissipation rating of 500mW, this Zener diode can withstand moderate power levels while maintaining its performance characteristics.
  • Package: Encased in a compact SOD-323 package, the PD3Z284C5V1 is optimized for space-constrained applications.
  • Thermal Performance: The device features excellent thermal conductivity, ensuring reliable operation over a wide temperature range.
  • Low Leakage Current: It exhibits low leakage current, which enhances its efficiency and reliability in sensitive circuits.

Applications

  • Power Supply Regulation
  • Electronic Protection Systems
  • Consumer Electronics
  • Industrial Electronics
  • Telecommunication Devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PD3Z284C5V1 is no exception. Each diode is manufactured with the highest standards of quality control and reliability testing to ensure consistent performance and longevity. Whether used in a commercial product or a critical industrial system, this Zener diode offers the assurance of a well-engineered component.

Environmentally Friendly

Adhering to international environmental standards, the PD3Z284C5V1 is RoHS compliant, making it a responsible choice for designers looking to create eco-friendly products.

With its robust design, precise voltage regulation, and compact form factor, the PD3Z284C5V1 from Diodes Incorporated stands out as a versatile and reliable component for any circuit requiring a Zener diode.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Molex, LLC
FPC Connector
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess