The PDS760-13-F from Diodes Incorporated is a robust, high-performance Schottky barrier rectifier designed for applications requiring efficient and reliable power management solutions. This component is engineered to cater to a wide variety of uses, including power supply, converters, free-wheeling diodes, and reverse battery protection, making it a versatile choice for designers and engineers.
Key Features
- Low Forward Voltage Drop: The PDS760-13-F exhibits a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
- High Current Capability: With a forward continuous current rating of 7.6A, this diode can handle significant current, making it suitable for high-power applications.
- PowerDI 5 Package: Encased in a PowerDI 5 package, the PDS760-13-F offers a compact footprint while ensuring excellent thermal performance and reliability.
- High Surge Capability: Designed to withstand high surge currents, this component is ideal for applications where transient overvoltages may occur.
- Lead-Free and RoHS Compliant: The PDS760-13-F meets environmental standards, being both lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.
Applications
The PDS760-13-F is suitable for a broad range of applications, including:
- Switching power supplies
- DC/DC converters
- OR-ing diode in redundant power systems
- Reverse battery protection circuits
- Automotive applications
- High-frequency rectification in power applications
Technical Specifications
| Parameter |
Value |
| Package |
PowerDI 5 |
| Forward Continuous Current (If) |
7.6A |
| Peak Repetitive Reverse Voltage (Vrrm) |
60V |
| Forward Voltage Drop (Vf) |
Typically 0.55V at 7.6A |
| Operating Temperature Range |
-55°C to +150°C |
For engineers and designers looking for a reliable and efficient power management solution, the PDS760-13-F from Diodes Incorporated offers the performance and robustness required for demanding applications.