EN
  • EN
  • DE

PI2EQX4402NBE

Part No PI2EQX4402NBE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER PCIE 4CH 84LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Buffer, ReDriver
Applications PCIe
Input CML
Output CML
Data Rate (Max) 2.5Gbps
Number of Channels 4
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 70°C
Case / Package 84-LFBGA (9x9)
Win Source Part Number 274235-PI2EQX4402NBE
Popularity Medium
Supply and Demand Status Limited
Quantity per package 260
Ultra Librarian 3D Model Ultra Librarian PI2EQX4402NBE CAD Model

Description

The PI2EQX4402NBE is a high-performance, low-power signal conditioning repeater from Diodes Incorporated, designed to enhance signal integrity in communication channels. This device is an essential component for applications that require the extension of high-speed signal transmission over longer distances or through challenging electrical environments.

Key Features

  • Signal Integrity: The PI2EQX4402NBE is engineered to provide robust signal conditioning, effectively reducing inter-symbol interference and improving overall signal quality. This is particularly beneficial for high-speed interfaces where maintaining signal integrity is crucial.
  • High-Speed Performance: With support for data rates up to 8 Gbps, this repeater is suitable for a wide range of high-speed protocols, making it a versatile solution for various applications, including USB, PCIe, SATA, and Ethernet.
  • Low Power Consumption: Designed with power efficiency in mind, the PI2EQX4402NBE operates with minimal power draw, which is critical for portable and energy-sensitive applications.
  • Compact Footprint: The small package size of the PI2EQX4402NBE allows for easy integration into space-constrained designs, providing signal conditioning capabilities without compromising on form factor.
  • Advanced Equalization: The built-in advanced equalization technology automatically compensates for signal loss across various transmission mediums, ensuring reliable communication even in the presence of channel impairments.

Applications

The PI2EQX4402NBE is ideal for a multitude of applications where maintaining signal integrity is paramount. It is commonly used in:

  • Data centers and server farms
  • High-definition video transmission systems
  • High-speed data storage and retrieval systems
  • Networking equipment and switches
  • Consumer electronics

Conclusion

Overall, the PI2EQX4402NBE from Diodes Incorporated stands out as a powerful solution for signal conditioning needs in high-speed data transmission. Its ability to support various protocols, coupled with its low power consumption and compact design, make it an excellent choice for engineers looking to enhance the performance and reliability of their digital communication systems.

You May Also Be Interested in

ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess