EN
  • EN
  • DE

PI2EQX511EXUAEX

Part No PI2EQX511EXUAEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 5.0GBPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Buffer, ReDriver
Applications USB 3.0
Input CML
Output CML
Data Rate (Maximum) 5Gbps
Number of Channels 1
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage (V) 1.8V
Mounting Style SMD
Manufacturer Package 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Manufacturer Pack Quantity 3,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803416-PI2EQX511EXUAEX
Ultra Librarian 3D Model Ultra Librarian PI2EQX511EXUAEX CAD Model

Description

Diodes Incorporated PI2EQX511EXUAEX - Redefining Connectivity

The PI2EQX511EXUAEX from Diodes Incorporated is a state-of-the-art signal conditioning device designed to enhance the performance and reliability of high-speed serial links. This advanced ReDriver™ is specifically engineered to optimize signal integrity for 1- and 2-lane operations, ensuring that data is transmitted with precision and accuracy over a variety of physical mediums.

Key Features and Benefits:

  • High-Speed Performance: The PI2EQX511EXUAEX is capable of handling data rates up to 10 Gbps per lane, making it suitable for applications that require rapid data transfer such as USB 3.2 Gen 1, SATA 3.0, PCI Express 2.0, and other high-speed interfaces.
  • Signal Integrity: With its built-in equalization, the device can compensate for signal loss over long PCB traces and cables, maintaining signal quality and minimizing data errors.
  • Low Power Consumption: Designed with power efficiency in mind, the PI2EQX511EXUAEX operates with a low power consumption, reducing the thermal footprint and power requirements of the system.
  • Programmable Settings: The device offers programmable settings for equalization, output swing, and flat gain, allowing for fine-tuning to match specific channel conditions. This flexibility ensures optimal performance across various system configurations.
  • Small Form Factor: Available in a space-saving X1-QFN-16 package, the PI2EQX511EXUAEX is ideal for compact designs where board space is at a premium.
  • Wide Operating Temperature Range: It is designed to operate over an industrial temperature range from -40°C to 85°C, ensuring reliability and performance under extreme conditions.

Applications:

The PI2EQX511EXUAEX ReDriver™ is versatile and can be used in various applications, including desktop and laptop computers, docking stations, server and storage systems, and consumer electronic devices. Its ability to improve signal integrity makes it an essential component in any system that demands high-speed data transfer and connectivity.

Conclusion:

Diodes Incorporated's PI2EQX511EXUAEX is a powerful solution for overcoming the challenges associated with high-speed data transmission. With its advanced features and robust design, it ensures that system designers can achieve reliable and efficient communication in their digital applications.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8018 $63.0630
80+ $1.4784 $118.2720
125+ $1.4322 $179.0250
170+ $1.3860 $235.6200
220+ $1.3398 $294.7560
290+ $1.2012 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,532 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess