EN
  • EN
  • DE

PI2EQX8814ANJE

Part No PI2EQX8814ANJE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 8CH LBGA / 8 Gbps 4 Lane PCIe ReDriver I2C Interface 100-Pin LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series *
Part Status Obsolete(EOL)
Win Source Part Number 791781-PI2EQX8814ANJE
Popularity Medium
Supply and Demand Status Limited
Family Name PI2EQX8804ANJE
Introduction Date March 22, 2012
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI2EQX8814ANJE CAD Model

Description

Introducing the PI2EQX8814ANJE from Diodes Incorporated

The PI2EQX8814ANJE is a state-of-the-art signal conditioning repeater designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This advanced product is tailored to enhance signal integrity for high-speed data communication in a variety of digital applications.

Key Features

  • High-Performance Signal Conditioning: The PI2EQX8814ANJE is engineered to provide superior signal conditioning capabilities, ensuring that high-speed signals are transmitted with clarity and precision over extended distances.
  • Data Rate Compatibility: This repeater is compatible with data rates up to 8.0 Gbps, making it suitable for a wide range of high-speed interfaces, including USB 3.0, SATA 3.0, and PCIe 2.0.
  • Low Power Consumption: Designed with power efficiency in mind, the PI2EQX8814ANJE operates with a minimal power draw, reducing the overall power consumption of the system it is integrated into.
  • Advanced Equalization Techniques: It employs advanced equalization techniques to compensate for signal loss over long PCB traces or cables, thereby preserving signal integrity and reducing data errors.
  • Compact Packaging: Housed in a compact package, the PI2EQX8814ANJE is ideal for space-constrained applications, allowing for seamless integration without the need for extensive redesigns.

Applications

The PI2EQX8814ANJE is designed for use in a variety of high-speed data transfer applications. Its versatility makes it suitable for:

  • Desktop and Laptop Computers
  • Server and Networking Equipment
  • High-Performance Computing Interfaces
  • Data Storage and Retrieval Systems
  • Consumer Electronics

Reliability and Quality

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The PI2EQX8814ANJE is no exception, undergoing rigorous testing and quality control procedures to ensure it meets the needs of even the most demanding applications. With Diodes Incorporated's reputation for excellence, you can trust the PI2EQX8814ANJE to be a reliable component in your high-speed data systems.

For detailed specifications, application notes, and support resources, please visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2628 $96.5256
3+ $39.6003 $118.8009
5+ $38.3633 $191.8165
7+ $37.1252 $259.8764
9+ $35.8882 $322.9938
11+ $32.1760 $353.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess