EN
  • EN
  • DE

PI3B16245AE

Part No PI3B16245AE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 16245
Standard Package 39 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654661-PI3B16245AE
Ultra Librarian 3D Model Ultra Librarian PI3B16245AE CAD Model

Description

Introducing the PI3B16245AE: A High-Performance Bus Switch from Diodes Incorporated

The PI3B16245AE is a cutting-edge, high-bandwidth bus switch designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is a part of their broad PI3B series, known for its reliability and efficiency in data signal switching. The PI3B16245AE is specifically engineered to provide a seamless and high-speed interface for switching data paths in various applications, ensuring minimal signal degradation and optimal performance.

Constructed with the latest technology, the PI3B16245AE offers a 16-bit bus switch with a 5-ohm switch connection between two ports. It is designed to be used with a 3.3V power supply, making it compatible with many of today's standard logic levels. The low on-resistance of the switch ensures that there is minimal signal distortion, which is crucial for maintaining data integrity, especially in high-speed data transfer scenarios.

One of the key features of the PI3B16245AE is its QuickSwitch® technology, which provides near-zero propagation delay through the switch, and also offers a very low quiescent power consumption. This makes it an ideal choice for power-sensitive applications. Moreover, the device supports hot insertion and removal, preventing glitches on the data line when peripherals are added or removed, enhancing the flexibility and reliability of the system design.

The PI3B16245AE is available in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. Its packaging is designed for optimal thermal performance and has a high level of integration, which reduces the overall footprint on the PCB (Printed Circuit Board).

Applications for the PI3B16245AE are diverse and include data switching in servers, routers, and data storage devices, as well as signal gating, data isolation, and bus exchange functions in a wide range of electronic systems. The device's ability to switch quickly and with high precision makes it particularly well-suited for high-performance computing and networking equipment.

In summary, the PI3B16245AE from Diodes Incorporated is a robust, high-speed bus switch that offers designers a combination of performance, power efficiency, and reliability. Its advanced features and compact design make it an excellent choice for modern electronic systems requiring fast and accurate data switching capabilities.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess