The BZT52C3V3S-W3 is a surface-mount Zener diode manufactured by MDD. This diode is designed for voltage regulation and transient voltage suppression in a variety of electronic circuits. It is part of the BZT52C series, which is known for its compact size and reliable performance. This diode offers a stable voltage reference and is suitable for applications where space is a constraint.
Applications:
- Voltage regulation in portable devices
- Transient voltage suppression in consumer electronics
- Overvoltage protection in power supplies
- Clipping and clamping circuits
- Reverse polarity protection
Features:
- Surface-mount package
- Low leakage current
- High surge current capability
- Zener voltage of 3.3V
- Pb-free and RoHS compliant
Benefits:
- Provides a stable voltage reference for sensitive electronic components.
- Protects circuits from voltage spikes and transients, enhancing reliability.
- Small form factor allows for use in compact designs.
- Reduces the risk of component damage due to overvoltage conditions.
- Environmentally friendly due to Pb-free and RoHS compliance.
Additional Details:
The BZT52C3V3S-W3 has a power dissipation rating of typically 500mW. The operating temperature range is typically -65°C to +150°C. It is commonly used in applications requiring precise voltage regulation, such as mobile phones, tablets, and other portable devices. The surface-mount package allows for automated assembly, reducing manufacturing costs. The diode's fast response time to voltage transients makes it suitable for protecting sensitive ICs from damage. The device marking for identification is often laser-etched onto the package.