EN
  • EN
  • DE

PI3DPX1203ZHEX

Part No PI3DPX1203ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 8GBPS 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Features Buffer, ReDriver 4 Channel 8Gbps 42-TQFN (9x3.5)
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package 42-VFQFN Exposed Pad
Case / Package 42-TQFN (9x3.5)
Family Name PI3DPX1203
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3DPX1203ZHEXDITR, PI3DPX1203ZHEXDICT, PI3DPX1203ZHEXDIDKR, PI3DPX1203ZHEX-ND
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889092-PI3DPX1203ZHEX
Ultra Librarian 3D Model Ultra Librarian PI3DPX1203ZHEX CAD Model

Description

Overview of the PI3DPX1203ZHEX from Diodes Incorporated

The PI3DPX1203ZHEX is a state-of-the-art, high-performance DisplayPort 1.4a re-driver manufactured by Diodes Incorporated. This cutting-edge component is designed to enhance signal integrity and extend the reach of high-speed DisplayPort signals in computing and consumer applications. With its advanced features and capabilities, the PI3DPX1203ZHEX is an ideal solution for a wide range of products that require reliable and high-quality video transmission.

Key Features

  • High Bandwidth: Supports data rates up to 8.1 Gbps per lane, accommodating the demands of DisplayPort 1.4a specifications.
  • Enhanced Signal Integrity: Integrated re-driver technology compensates for signal loss and reduces jitter, ensuring pristine signal quality over extended cable lengths.
  • Advanced Equalization: Features programmable linear equalization, output swing, and flat gain to optimize performance over a variety of physical mediums.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3DPX1203ZHEX minimizes power consumption, which is critical for portable and battery-powered devices.
  • Flexibility: Offers a transparent operation mode that does not require software intervention, simplifying design integration and reducing time-to-market.
  • Compact Form Factor: Available in a small 3.5mm x 5.5mm, 54-contact TQFN package, making it suitable for space-constrained applications.

Applications

The PI3DPX1203ZHEX is versatile and can be integrated into various devices, including:

  • Notebook and Desktop Computers
  • Docking Stations
  • Monitors and TVs
  • Graphics Cards
  • Active Cables and Adapters

Conclusion

Overall, the PI3DPX1203ZHEX from Diodes Incorporated is a robust and reliable solution for enhancing DisplayPort signals. Its combination of high bandwidth, signal integrity, and low power consumption, along with its compact size, make it an excellent choice for designers looking to create high-performance video and computing products. By leveraging the capabilities of the PI3DPX1203ZHEX, manufacturers can ensure their products deliver superior video quality and performance to end-users.

You May Also Be Interested in

Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $57.3833
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2807 $59.2982
62+ $1.8713 $116.0206
96+ $1.8129 $174.0384
132+ $1.7544 $231.5808
171+ $1.6959 $289.9989
228+ $1.5204 $346.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess