EN
  • EN
  • DE

PI3EQX1002B1ZLEX

Part No PI3EQX1002B1ZLEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB3 EQX W-QFN2545-30
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features Buffer, ReDriver 1 Channel 10Gbps 30-TQFN (2.5x4.5)
Manufacturer Diodes Incorporated
Series ReDriver™
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 30-WFQFN Exposed Pad
Case / Package 30-TQFN (2.5x4.5)
Family Name PI3EQX1002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI3EQX1002B1ZLEXDIDKR, PI3EQX1002B1ZLEXDICT, PI3EQX1002B1ZLEXDITR
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889096-PI3EQX1002B1ZLEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX1002B1ZLEX CAD Model

Description

The PI3EQX1002B1ZLEX is an advanced high-speed, active signal repeater designed by Diodes Incorporated to meet the needs of modern digital communication systems. This cutting-edge product is tailored to enhance signal integrity by providing equalization and de-emphasis to compensate for long traces, connectors, and cables in high-speed data channels.

Key Features

  • High-Speed Performance: The PI3EQX1002B1ZLEX is built to support data rates up to 10 Gbps, ensuring compatibility with the latest high-speed interfaces.
  • Signal Conditioning: With its integrated equalization and de-emphasis capabilities, this repeater is adept at restoring signal quality, thereby extending the reach of high-speed signals over various mediums.
  • Low Power Consumption: The device is designed for energy efficiency, which makes it suitable for power-sensitive applications.
  • Small Form Factor: Housed in a compact 42-contact TQFN package, it occupies minimal board space, allowing for more dense and compact system designs.
  • Easy Integration: The PI3EQX1002B1ZLEX is designed for easy implementation into existing designs, requiring minimal external components.

Applications

This repeater is ideal for a variety of applications where signal integrity is paramount. It is particularly well-suited for:

  • High-speed data storage and retrieval systems
  • Digital video and display interfaces
  • Telecommunications and networking equipment
  • Server and enterprise solutions
  • Consumer electronics requiring high data throughput

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI3EQX1002B1ZLEX is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance in a variety of operating conditions.

Technical Specifications

For detailed technical specifications, please refer to the PI3EQX1002B1ZLEX datasheet available on the Diodes Incorporated website or through authorized distributors.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $1.9976
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1164 $50.2380
110+ $0.9160 $100.7600
170+ $0.8874 $150.8580
235+ $0.8587 $201.7945
305+ $0.8301 $253.1805
405+ $0.7443 $301.4415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess