EN
  • EN
  • DE

PI3EQX6741STZDE

Part No PI3EQX6741STZDE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SATA 2CH 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series ReDriver™
Package Tray
Product Status Obsolete
Type Buffer, ReDriver
Applications SATA
Input CML
Output CML
Data Rate (Max) 6Gbps
Number of Channels 2
Signal Conditioning Input Equalization, Output Pre-Emphasis
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654720-PI3EQX6741STZDE
Ultra Librarian 3D Model Ultra Librarian PI3EQX6741STZDE CAD Model

Description

Introducing the PI3EQX6741STZDE by Diodes Incorporated

The PI3EQX6741STZDE is a high-performance, PCIe 3.0 packet switch designed to meet the growing demands of modern computing and storage applications. Manufactured by Diodes Incorporated, a leading global provider of semiconductor products, this switch is engineered to provide an efficient and reliable solution for expanding the number of PCIe ports in a system.

Key Features

  • PCIe 3.0 Compliance: The PI3EQX6741STZDE adheres to the PCIe 3.0 standard, ensuring compatibility with the latest generation of PCIe devices. This offers a high-speed interface with a lane data rate of 8.0 GT/s, doubling the bandwidth over the previous generation.
  • Port Configuration: This product features a flexible port configuration, providing system designers with the ability to optimize their system architecture for various applications.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3EQX6741STZDE maintains low power consumption, making it suitable for energy-sensitive platforms.
  • Advanced Signal Integrity: The switch is equipped with advanced signal integrity features that ensure reliable data transmission, even over long cable distances and through connectors.
  • Quality of Service (QoS): Integrated QoS support ensures that critical data flows are prioritized, reducing latency and improving the overall performance of connected devices.

Applications

The versatility of the PI3EQX6741STZDE makes it an ideal choice for a wide range of applications, including:

  • Enterprise and data center servers
  • High-performance computing (HPC) systems
  • Storage and network interface cards
  • Embedded systems and industrial PCs

Reliability and Support

Diodes Incorporated is committed to delivering high-quality products. The PI3EQX6741STZDE is built to rigorous standards, ensuring it meets the reliability requirements for enterprise-level hardware. Additionally, customers can rely on Diodes Incorporated's global technical and sales support network for assistance with design, integration, and troubleshooting.

Conclusion

With its robust feature set, the PI3EQX6741STZDE from Diodes Incorporated represents a state-of-the-art solution for expanding PCIe connectivity. Its performance, efficiency, and reliability make it a top choice for system architects looking to enhance their products with advanced PCIe capabilities.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess