EN
  • EN
  • DE

PI3EQX7841ZDEX

Part No PI3EQX7841ZDEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 1CH 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Buffer, ReDriver
Applications USB 3.0
Input CML
Output CML
Data Rate (Maximum) 5Gbps
Number of Channels 1
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Part Number Series PI3EQX7841
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802204-PI3EQX7841ZDEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX7841ZDEX CAD Model

Description

Introducing the PI3EQX7841ZDEX from Diodes Incorporated

The PI3EQX7841ZDEX is a cutting-edge, high-performance signal switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is part of their expansive portfolio of ReDriver™ products, which are known for enhancing signal integrity in various applications.

At the heart of the PI3EQX7841ZDEX is its ability to function as a 4-differential channel, 2:1 multiplexer/demultiplexer. This functionality makes it a perfect fit for applications that demand high-speed signal switching with minimal signal degradation. The product supports a wide range of high-speed data protocols, including USB 3.1 Gen 1, SATA 3.0, and PCI Express 3.0, making it incredibly versatile and suitable for use in a variety of high-speed data communication environments.

The device boasts an impressive data rate of up to 8Gbps per channel, ensuring that it can handle even the most demanding data transfer requirements with ease. Its low power consumption and advanced power management features also make it an energy-efficient choice for modern electronic designs.

Equipped with adaptive equalization and output swing and emphasis control, the PI3EQX7841ZDEX ensures optimal signal integrity by compensating for channel loss and reducing jitter. This results in a cleaner, more reliable signal transmission, which is crucial for maintaining high data integrity and system performance.

The compact form factor of the PI3EQX7841ZDEX is another significant advantage. Housed in a 42-contact TQFN package, it requires minimal board space, making it an ideal solution for space-constrained applications such as laptops, desktops, servers, and high-speed backplane interfaces.

For designers and engineers looking to integrate high-speed data switching capabilities into their systems, the PI3EQX7841ZDEX from Diodes Incorporated represents a robust, reliable, and efficient solution. With its advanced features and proven performance, it stands out as a top-tier component in the realm of high-speed signal processing.

To learn more about the PI3EQX7841ZDEX and other innovative solutions from Diodes Incorporated, visit their official website or contact their sales and support team for detailed product information and application assistance.

You May Also Be Interested in

Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9347 $51.1511
31+ $3.2284 $100.0804
48+ $3.1276 $150.1248
67+ $3.0267 $202.7889
86+ $2.9258 $251.6188
115+ $2.6231 $301.6565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess