Product Overview: PI3EQX8908AZFE by Diodes Incorporated
The PI3EQX8908AZFE is a high-performance, PCIe 3.0 signal ReDriver from Diodes Incorporated designed to enhance signal quality by performing receive equalization on deteriorated input signal followed by transmit de-emphasis, maximizing system performance. This solution is ideal for applications where signal integrity may be compromised due to increased system complexity and design constraints.
Key Features
- PCIe 3.0 Compliant: Supports 8.0 GT/s, 5.0 GT/s, and 2.5 GT/s speeds, ensuring compatibility with the latest PCIe standards for versatile use in modern designs.
- Integrated Equalization: Features programmable linear equalization, output swing, and flat gain to optimize performance over a variety of physical mediums.
- Low Power Consumption: Designed with power efficiency in mind, the device operates on a low power mode to reduce overall system power draw.
- Flexible I/O Connectivity: Offers 4 differential channels, each of which can be independently configured to best suit the application's needs.
Applications
The PI3EQX8908AZFE is versatile and can be used in a wide range of applications, including:
- Data Center and Enterprise Storage Systems
- High-performance Computing and Servers
- Networking Equipment
- Workstations and Desktops
- Consumer Electronics
Technical Specifications
Parameter
Value
Supply Voltage
3.3V
Operating Temperature
0°C to 70°C
Package
QFN-42
The PI3EQX8908AZFE is a testament to Diodes Incorporated's commitment to providing high-quality, reliable solutions for signal integrity challenges in high-speed communication systems. With its advanced features and robust performance, this ReDriver is an excellent choice for designers looking to enhance PCIe 3.0 signals in their next-generation products.