EN
  • EN
  • DE

PI3EQXDP1201ZBE

Part No PI3EQXDP1201ZBE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER DISPLAYPORT 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Active
Type Buffer, ReDriver
Applications DisplayPort
Input DisplayPort
Output DisplayPort
Data Rate (Max) 5.4Gbps
Number of Channels 4
Signal Conditioning Input Equalization, Output Pre-Emphasis
Supply Voltage - Operating 1.5V, 3.3V
Case / Package 48-TQFN (7x7)
Win Source Part Number 026717-PI3EQXDP1201ZBE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3EQXDP1201ZBE CAD Model

Description

Diodes Incorporated PI3EQXDP1201ZBE Product Overview

The PI3EQXDP1201ZBE from Diodes Incorporated is a high-performance, PCIe 3.0 signal ReDriver with linear equalization that enhances signal integrity by conditioning the signals in high-speed interfaces. This product is a critical component designed to ensure the integrity of data transmission in a variety of applications, including desktops, laptops, servers, workstations, and embedded systems.

Key Features

  • Protocol Support: The device supports PCI Express 3.0 (8 GT/s) but is also backward compatible with PCIe 2.0 and PCIe 1.1, making it a versatile solution for different PCIe generations.
  • Channel Configuration: It features a single-channel configuration that operates at 8.0 GT/s, 5.0 GT/s, and 2.5 GT/s data rates, providing flexibility for various data rate requirements.
  • Integrated Equalization: With built-in linear equalization, the PI3EQXDP1201ZBE can compensate for inter-symbol interference (ISI), thereby enhancing signal quality over long PCB traces or cables.
  • Low Power Consumption: The device is designed for power efficiency, which is critical for battery-powered applications and helps in reducing the overall system power budget.
  • Adjustable Settings: It offers programmable receiver equalization, transmitter amplitude, and flat gain, allowing optimization for specific channel conditions.
  • Package: The PI3EQXDP1201ZBE comes in a space-saving 3mm x 3mm, 16-pin TQFN package, suitable for compact designs.

Applications

This ReDriver is ideally suited for applications that require reliable, high-speed data transfer. Common applications include:

  • High-performance computing platforms
  • Data storage and servers
  • Networking and communications equipment
  • Consumer electronics such as gaming consoles and VR systems

Quality and Reliability

Diodes Incorporated ensures that the PI3EQXDP1201ZBE meets the highest quality and reliability standards. The device is designed with robust electrostatic discharge (ESD) protection and has undergone rigorous testing to guarantee performance under various conditions.

With its advanced features and reliable performance, the PI3EQXDP1201ZBE is an excellent choice for designers looking to enhance signal integrity in high-speed PCIe interfaces.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.6003 $61.2051
40+ $2.9542 $118.1680
61+ $2.8618 $174.5698
84+ $2.7695 $232.6380
108+ $2.6772 $289.1376
145+ $2.4002 $348.0290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess