EN
  • EN
  • DE

PI3HDMI412-BAEX

Part No PI3HDMI412-BAEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC DVI/HDMI MUX/DEMUX 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Applications Video
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 48-TSSOP
Mounting Surface Mount
Win Source Part Number 209966-PI3HDMI412-BAEX
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian PI3HDMI412-BAEX CAD Model

Description

Introducing the PI3HDMI412-BAEX from Diodes Incorporated

The PI3HDMI412-BAEX is a cutting-edge, high-performance HDMI switch designed by Diodes Incorporated to provide seamless switching between multiple HDMI sources. This device is tailored for applications that require high-definition audio and video signal routing, such as home entertainment systems, multimedia presentations, and digital signage solutions.

At the heart of the PI3HDMI412-BAEX lies its robust architecture that supports 3D video formats and deep color depths, ensuring compatibility with the latest visual technologies. This switch is capable of transmitting resolutions up to 1080p, providing users with a crisp and vivid display experience. Additionally, it supports high-bandwidth digital content protection (HDCP), which is essential for the secure transmission of protected content between devices.

One of the key features of the PI3HDMI412-BAEX is its ability to switch between four HDMI inputs while maintaining a single HDMI output. This functionality allows users to connect multiple devices, such as gaming consoles, Blu-ray players, and satellite receivers, and easily switch between them without the need for constant cable swapping. The switch is designed with low on-resistance and low capacitance, which ensures minimal signal degradation and high signal integrity.

The PI3HDMI412-BAEX is equipped with an integrated equalizer, which compensates for signal loss over long cable runs, providing flexibility in the placement of connected devices. Moreover, the device is compliant with HDMI 1.3 specifications, ensuring broad compatibility with HDMI-enabled devices.

For ease of integration into various systems, the PI3HDMI412-BAEX comes in a compact package and features a simple plug-and-play interface that requires no software installation. Its low-power consumption makes it an energy-efficient choice for modern electronic systems.

In summary, the PI3HDMI412-BAEX from Diodes Incorporated is a versatile HDMI switch that offers high-quality audio and video switching capabilities. Its support for advanced video formats, HDCP compliance, and an integrated equalizer make it an ideal solution for enhancing multimedia experiences in both commercial and residential settings.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Texas Instruments
PATTI / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4486 $59.5888
19+ $6.1111 $116.1109
30+ $5.9205 $177.6150
41+ $5.7288 $234.8808
53+ $5.5382 $293.5246
70+ $4.9653 $347.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess