EN
  • EN
  • DE

SN74AXC8T245RJWR

Part No SN74AXC8T245RJWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 3.6V 24UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 2 Element Bit per Element Output
Manufacturer Texas Instruments
Series 74AXC
Package Reel - TR
Family Name 74AXC8T245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50280-2, 296-50280-1, SN74AXC8T245RJWR-ND, 296-50280-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851973-SN74AXC8T245RJWR
Ultra Librarian 3D Model Ultra Librarian SN74AXC8T245RJWR CAD Model

Description

SN74AXC8T245RJWR - Texas Instruments 8-Bit Dual-Supply Bus Transceiver

The SN74AXC8T245RJWR from Texas Instruments is a state-of-the-art 8-bit dual-supply bus transceiver that is designed to provide seamless data transfer between two asynchronous communication buses. This robust component is part of the AXC family, which is renowned for its low voltage and low power operation, making it an ideal solution for modern, power-sensitive applications.

The device operates with two separate power supply voltages, V<sub>CCA and V<sub>CCB, which allows for translation between different voltage levels ranging from 0.65 V to 3.6 V on the A side and 1.2 V to 3.6 V on the B side. This voltage flexibility ensures that the SN74AXC8T245RJWR can be used in multi-voltage systems and interface with both lower and higher voltage logic devices without any issues.

The SN74AXC8T245RJWR is equipped with eight I/Os and features direction control (DIR) and output enable (OE) inputs for easy control of data flow. The direction control determines the direction of data flow, while the output enable input can disable the outputs to avoid bus contention. This makes the component extremely versatile and suitable for a wide range of applications, including computing, networking, and telecommunications.

Packaged in a compact thin shrink small-outline package (TSSOP), the SN74AXC8T245RJWR is designed for space-constrained applications. It also boasts a robust ESD protection system, which ensures the device's longevity and reliability even in harsh electrical environments.

In summary, the SN74AXC8T245RJWR is an essential component for designers looking to ensure seamless communication between different voltage domains. Its low power consumption, wide voltage translation range, and robust protection features make it a prime choice for a multitude of applications where reliable data transfer is critical.

Key Features:

  • Dual-supply voltage operation (0.65 V to 3.6 V on A side, 1.2 V to 3.6 V on B side)
  • 8-bit bidirectional data path
  • Direction control and output enable functions
  • ESD protection exceeds JESD 22
  • Space-saving TSSOP package

You May Also Be Interested in

ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7820 $51.6780
60+ $1.6692 $100.1520
94+ $1.6128 $151.6032
134+ $1.5000 $201.0000
174+ $1.4437 $251.2038
217+ $1.3873 $301.0441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,150 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess