EN
  • EN
  • DE

PI3USB14LEX

Part No PI3USB14LEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DUAL 4X1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Applications USB
Number of Channels 2
Max On Resistance 8 Ohm
Single Supply Voltage (V+) 3.3V
-3db Bandwidth 815MHz
Features USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 061550-PI3USB14LEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3USB14LEX CAD Model

Description

Diodes Incorporated PI3USB14LEX Product Overview

The PI3USB14LEX from Diodes Incorporated is a cutting-edge USB 2.0 high-speed (480Mbps) 1:4 multiplexer/demultiplexer switch with a mobile high-definition link (MHL) 1.0 compliant interface. This versatile component is designed to provide a seamless switching solution for various applications, including smartphone docking stations, desktops, notebooks, and monitors.

Key Features

  • High-Speed Performance: The device supports USB 2.0 high-speed data rates of 480Mbps, ensuring quick and efficient data transfer for connected devices.
  • MHL Compatibility: With MHL 1.0 compliance, the PI3USB14LEX is capable of interfacing with mobile devices, facilitating high-quality video and audio transmission while charging the device.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes minimal power, contributing to the overall energy efficiency of the system it is integrated into.
  • Advanced Switching Capabilities: The 1:4 multiplexer/demultiplexer functionality allows for flexible routing of USB signals, making it ideal for complex electronic designs.
  • Enhanced Signal Integrity: The PI3USB14LEX is engineered to maintain signal integrity, ensuring reliable performance and minimal signal degradation over time.

Applications

The PI3USB14LEX is suitable for a wide range of applications due to its high-speed data transfer capabilities and MHL compatibility. It is especially useful in:

  • Smartphone and Tablet Docking Stations
  • Desktop and Notebook Computers
  • Monitors with USB Hub Functionality
  • Peripheral Sharing Devices
  • Printers and Multifunction Devices

Technical Specifications

The device operates over a wide temperature range and comes in a compact package, making it suitable for space-constrained applications. It features low on-capacitance and on-resistance, which translates to reduced signal distortion and improved throughput. The PI3USB14LEX also offers ESD protection, safeguarding the device from electrostatic discharges during operation.

Overall, the PI3USB14LEX from Diodes Incorporated is a robust and reliable solution for designers looking to enhance the connectivity and performance of their USB-enabled devices.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,070 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess