EN
  • EN
  • DE

PI49FCT20807HE

Part No PI49FCT20807HE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:10 150MHZ 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Diodes Incorporated
Series 49FCT
Package Tube
Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CMOS, TTL
Output CMOS, TTL
Frequency - Max 150 MHz
Voltage - Supply 2.3V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PI49FCT20807
Standard Package 66 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654777-PI49FCT20807HE
Ultra Librarian 3D Model Ultra Librarian PI49FCT20807HE CAD Model

Description

The PI49FCT20807HE is a high-performance clock buffer from Diodes Incorporated, designed to meet the needs of demanding applications that require precise clock distribution and signal integrity. This advanced clock buffer is part of the PI49FCT series, which is renowned for its ability to provide reliable and stable clock signals for a variety of digital systems.

Key Features

  • Low Skew: The PI49FCT20807HE offers exceptionally low skew outputs, which ensures that clock signals are distributed with minimal timing discrepancies between outputs. This is critical for maintaining data integrity in high-speed digital systems.
  • Multiple Outputs: With multiple outputs, this clock buffer can drive several devices simultaneously, making it an ideal choice for complex systems that require synchronized operation across multiple components.
  • High-Speed Operation: Designed to operate at high frequencies, the PI49FCT20807HE supports fast edge rates, which is essential for systems with high-speed interfaces and quick data processing requirements.
  • Low Power Consumption: Despite its high performance, the device is engineered to consume minimal power, which helps to reduce the overall power consumption of the system and enhance energy efficiency.
  • Wide Operating Temperature Range: The PI49FCT20807HE is built to withstand a wide range of operating temperatures, ensuring reliable performance even in harsh environmental conditions.

Applications

The PI49FCT20807HE is an ideal solution for a wide range of applications that require precise clock distribution. Some of the typical applications include:

  • High-speed computing
  • Telecommunications equipment
  • Networking hardware
  • Server and storage systems
  • Industrial control systems

Quality and Reliability

As with all products from Diodes Incorporated, the PI49FCT20807HE is manufactured to the highest quality standards. It is subjected to rigorous testing and quality control procedures to ensure that it meets the stringent requirements of industrial and commercial applications. Users can trust in the reliability and performance of this clock buffer to maintain system stability and extend operational lifespan.

Summary

The PI49FCT20807HE from Diodes Incorporated stands out as a superior clock buffer solution, offering low skew, high-speed operation, and multiple output channels, all while maintaining low power consumption and high reliability. Its versatility makes it suitable for a variety of applications, ensuring that systems operate synchronously and efficiently.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,991 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess