EN
  • EN
  • DE
  • IT

PI4ULS3V204ZBEX

Part No PI4ULS3V204ZBEX
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 14TQFN / 4-Bit Bi-directional Level Shifter for Open-drain and Push-pull Application
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 4
Channels per Circuit 1
Voltage - VCCA 1.1V ~ 3.6V
Voltage - VCCB 1.1V ~ 3.6V
Output Type Open Drain, Push-Pull
Data Rate 2Mbps, 24Mbps
Temperature Range - Operating -40°C ~ 85°C
Features Auto-Direction Sensing
Mounting Style SMD
Manufacturer Package 14-VFDFN Exposed Pad
Supplier Device Package 14-TQFN (3.5x3.5)
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805906-PI4ULS3V204ZBEX
Ultra Librarian 3D Model Ultra Librarian PI4ULS3V204ZBEX CAD Model

Description

Diodes Incorporated PI4ULS3V204ZBEX: A High-Performance Level Shifter

The PI4ULS3V204ZBEX from Diodes Incorporated is a state-of-the-art, 4-bit configurable dual-supply bidirectional level shifter designed for use in applications where interfacing between different voltage domains is required. With its compact package and advanced features, this level shifter is an ideal solution for a wide range of products, including mobile devices, computing, and consumer electronics.

This versatile device is specifically engineered to shift logic levels from as low as 0.95V and up to 3.6V, allowing for seamless communication between low-voltage and higher-voltage circuits. This capability is crucial in modern electronic systems where components often operate at different voltage levels.

The PI4ULS3V204ZBEX boasts high-speed bidirectional voltage translation without the need for a direction control signal, simplifying design and reducing system complexity. Its design supports both push-pull and open-drain configurations, making it suitable for a variety of digital interfaces, including I2C, SPI, and other common serial communication protocols.

Key features of the PI4ULS3V204ZBEX include:

  • Wide Voltage Range: Level shifting compatible with I/O voltages from 0.95V to 3.6V.
  • High-Speed Operation: Supports fast signal propagation with minimal propagation delay, ideal for high-speed interfaces.
  • No Direction Control: Automatic bidirectional voltage translation without the need for a direction pin.
  • Low Power Consumption: Designed for energy efficiency, contributing to longer battery life in portable applications.
  • Robust ESD Protection: Equipped with ESD protection circuits to enhance device reliability and longevity.
  • Compact Packaging: Housed in a space-saving 12-pin X2-DFN1212-12 package, optimizing board space.

With its robust design and comprehensive feature set, the PI4ULS3V204ZBEX is an excellent choice for designers looking to bridge voltage levels while maintaining signal integrity and performance. Whether it's for interfacing legacy devices with newer technology or for creating flexible systems that can handle a variety of input voltages, this level shifter from Diodes Incorporated is up to the task.

You May Also Be Interested in

Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0692 $53.4600
100+ $1.0016 $100.1600
160+ $0.9677 $154.8320
225+ $0.9000 $202.5000
290+ $0.8662 $251.1980
365+ $0.8324 $303.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,080 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess