EN
  • EN
  • DE

PI5A100QEX

Part No PI5A100QEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Single Supply Voltage (V+) 2 V to 6 V
Max Switch Time (Ton,Toff) 15ns, 7ns
-3db Bandwidth 230MHz
Charge Injection 10pC (Max)
Channel Capacitance(CS off, CD off) 8pF, 14pF
Max Leakage Current (IS off) 10μA (Typ)
Crosstalk -100dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 061571-PI5A100QEX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5A100QEX CAD Model

Description

Introducing the PI5A100QEX from Diodes Incorporated

The PI5A100QEX is a high-performance, precision analog switch that is part of Diodes Incorporated's extensive range of switch products. This particular model is designed to deliver exceptional signal integrity and switching accuracy, making it an ideal choice for a variety of applications that require high-quality analog signal management.

Constructed with the latest technology, the PI5A100QEX offers low on-resistance and low crosstalk, which ensures minimal signal distortion and interference between channels. This makes it perfect for use in audio, video, and other high-frequency signal routing applications. Its low power consumption is a benefit for battery-operated devices, where energy efficiency is of paramount importance.

The PI5A100QEX operates over a wide voltage range, accommodating various system level signal requirements. This versatility is further enhanced by its bidirectional signal flow capability, allowing signals to pass in both directions through the switch. This feature simplifies circuit design and can help reduce the overall component count in complex systems.

With its small package size, the PI5A100QEX is ideal for space-constrained applications. It is available in a compact QFN package, which not only saves board space but also offers excellent thermal performance. The switch's high-speed switching characteristics are suitable for multiplexing and demultiplexing applications, as well as for switching between different signal paths quickly and efficiently.

Reliability is a key aspect of the PI5A100QEX, and Diodes Incorporated has designed this switch to meet stringent industry standards. It features built-in electrostatic discharge (ESD) protection, safeguarding the device from the common issue of static damage during handling and operation.

Whether you are designing consumer electronics, communication systems, or precision instrumentation, the PI5A100QEX from Diodes Incorporated is a robust and reliable choice that will help ensure your product's performance meets the highest standards. Its combination of low on-resistance, high-speed switching, and compact form factor make it an excellent choice for designers looking to optimize their analog signal routing with precision and efficiency.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4722 $51.9420
260+ $0.3875 $100.7500
400+ $0.3754 $150.1600
555+ $0.3633 $201.6315
715+ $0.3511 $251.0365
955+ $0.3148 $300.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess