EN
  • EN
  • DE

PI5USB2058ZHE

Part No PI5USB2058ZHE
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC USB SWITCH 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type USB Switch
Voltage - Load 4.5 V to 5.5 V
Current - Output (Max) 2A
Fault Protection Reverse Current, UVLO
Case / Package 20-TQFN-EP (3.5x4.5)
Win Source Part Number 1088011-PI5USB2058ZHE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5USB2058ZHE CAD Model

Description

Introducing the PI5USB2058ZHE from Diodes Incorporated

The PI5USB2058ZHE is a state-of-the-art USB Power Delivery (PD) interface chip designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This innovative component is engineered to facilitate the communication between USB PD controllers and the power delivery systems in various electronic devices, ensuring efficient and safe power management.

Key Features:

  • USB Type-C and USB Power Delivery (PD) Standards: The PI5USB2058ZHE complies with the latest USB Type-C and USB PD standards, providing a versatile solution that can be integrated into a wide range of applications, from smartphones to laptops and other consumer electronics.
  • Bi-directional Power Delivery: This chip supports bi-directional power delivery, allowing devices to both send and receive power. This feature is crucial for devices like laptops and smartphones that can act as both power sources and sinks.
  • High-Voltage Tolerance: The PI5USB2058ZHE is designed to withstand high-voltage conditions, ensuring durability and reliability even under stressful electrical environments.
  • Multi-Protocol Support: It provides multi-protocol support, making it compatible with various communication protocols required for different USB PD scenarios.
  • Compact Design: Its small package design allows for easy integration into space-constrained applications, without compromising on performance.

Applications:

The PI5USB2058ZHE is ideally suited for a variety of applications that require efficient power management and USB PD communication. These include:

  • Portable Computing Devices
  • Smartphones and Tablets
  • Docking Stations
  • Monitors and Smart Displays
  • Power Adapters and Chargers

Quality and Reliability:

Diodes Incorporated is committed to delivering high-quality products. The PI5USB2058ZHE is built to meet stringent industry standards, ensuring both quality and reliability for developers and end-users alike. With its robust design and advanced features, the PI5USB2058ZHE is an excellent choice for designers looking to implement USB PD in their next-generation devices.

For further information and technical specifications, visit the Diodes Incorporated website or contact their support team to ensure the PI5USB2058ZHE meets your application requirements.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3712 $59.2800
60+ $1.9462 $116.7720
92+ $1.8850 $173.4200
127+ $1.8237 $231.6099
164+ $1.7637 $289.2468
220+ $1.5812 $347.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess