EN
  • EN
  • DE

PI5V330AWE

Part No PI5V330AWE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO MUX/DEMUX 2X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Video
Number of Channels 4
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 5V
-3db Bandwidth 400MHz
Features Bi-Directional, RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1088013-PI5V330AWE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5V330AWE CAD Model

Description

Diodes Incorporated PI5V330AWE: High-Performance Video Switch

The PI5V330AWE is a state-of-the-art video switch IC from Diodes Incorporated, designed to cater to the needs of high-speed video and audio signal routing. This precision-engineered integrated circuit is an ideal solution for applications requiring the switching of video signals without compromising signal integrity.

Constructed with the latest technology, the PI5V330AWE offers a wide bandwidth that is perfect for maintaining the quality of high-resolution video signals. It features a quad single-pole double-throw (SPDT) switch configuration, which allows for flexible routing of four separate signal channels. This makes it well-suited for complex video systems where multiple signal paths need to be managed simultaneously.

The device operates with a single power supply ranging from 3.3V to 5V, making it compatible with a variety of digital systems. Its low power consumption ensures that the device can be integrated into portable and battery-powered applications without significantly impacting the overall power budget.

One of the key advantages of the PI5V330AWE is its low on-resistance, which minimizes signal loss and maintains the integrity of the transmitted video signal. Additionally, its high off-isolation prevents signal leakage between channels, ensuring that each video path remains distinct and free of cross-talk.

The PI5V330AWE is housed in a compact 16-pin wide body SOIC package, which makes it easy to integrate into space-constrained designs. Its surface-mount form factor is suitable for automated assembly processes, enabling efficient manufacturing of video systems.

Applications for the PI5V330AWE include video signal routing in consumer electronics, such as TVs, monitors, and set-top boxes, as well as in professional video equipment like switchers and broadcast systems. Its robust design and performance characteristics also make it suitable for industrial applications where reliable video signal switching is critical.

Overall, the PI5V330AWE from Diodes Incorporated represents a blend of performance, efficiency, and flexibility, making it a top choice for designers looking to create advanced video systems with uncompromising signal quality.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess