EN
  • EN
  • DE

PI6C20800BIAEX

Part No PI6C20800BIAEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK BUFFER 1:8 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features PCI Express (PCIe) IC 400MHz 1 Output 48-TSSOP
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name PI6C20800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930481-PI6C20800BIAEX
Ultra Librarian 3D Model Ultra Librarian PI6C20800BIAEX CAD Model

Description

Overview of Product PI6C20800BIAEX

The PI6C20800BIAEX is a high-performance, low-power clock generator produced by Diodes Incorporated. This precision device is engineered to provide stable and reliable clock signals for a variety of applications, including but not limited to, consumer electronics, computer peripherals, and embedded systems. The PI6C20800BIAEX is designed to meet the stringent requirements of modern electronic devices that demand accurate timing solutions.

Key Features

  • Multiple Outputs: The device boasts six configurable outputs, which can be programmed to support different clock frequencies, enabling versatility across multiple applications.
  • Low Jitter: The PI6C20800BIAEX provides low-jitter clock signals, ensuring high-quality timing for sensitive applications where precision is critical.
  • Wide Frequency Range: It supports a broad frequency range, making it suitable for various uses, from low-frequency operations to high-speed interfaces.
  • Programmability: Users can program the device through a serial interface, allowing for easy customization and on-the-fly adjustments to meet specific system requirements.
  • Power Efficiency: The clock generator operates with low power consumption, contributing to the overall energy efficiency of the systems it is integrated into.
  • Small Form Factor: Housed in a compact package, the PI6C20800BIAEX is ideal for space-constrained applications.

Applications

The versatile nature of the PI6C20800BIAEX clock generator makes it an excellent choice for a wide array of electronic applications. It is particularly well-suited for use in:

  • High-performance computing systems
  • Networking equipment such as routers and switches
  • Storage devices and servers
  • Consumer electronics including set-top boxes and smart TVs
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6C20800BIAEX is no exception. It is built to meet rigorous industry standards, ensuring long-term reliability and performance. With its advanced features and flexible design, the PI6C20800BIAEX is a top choice for designers and engineers seeking a robust clock generation solution.

You May Also Be Interested in

Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5964 $63.8560
90+ $1.3100 $117.9000
140+ $1.2690 $177.6600
190+ $1.2282 $233.3580
245+ $1.1871 $290.8395
330+ $1.0644 $351.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess