EN
  • EN
  • DE

PI6C21200AE

Part No PI6C21200AE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK DVR 1:12 PCI-EX 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Main Purpose PCI Express (PCIe)
Input HCSL
Output HCSL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 400MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 143462-PI6C21200AE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI6C21200AE CAD Model

Description

The PI6C21200AE is a state-of-the-art clock buffer from Diodes Incorporated, designed to meet the stringent requirements of high-speed digital systems. With its advanced features and capabilities, this clock buffer is an ideal solution for enhancing system reliability and performance in various applications, including servers, workstations, storage systems, and high-speed networking equipment.

Key Features

  • Low Skew: The PI6C21200AE offers exceptionally low output-to-output skew, ensuring synchronous signal distribution and minimizing timing discrepancies across different system components.
  • High Frequency Support: Capable of supporting clock frequencies up to 200MHz, this device is well-suited for high-performance computing environments.
  • Multiple Outputs: With a total of 20 outputs, the PI6C21200AE can distribute a single clock input to multiple destinations, simplifying clock network design.
  • Flexible Voltage Operation: It operates over a wide voltage range, accommodating different system power requirements and enhancing compatibility with a variety of logic levels.
  • Robust EMI Reduction: The device incorporates techniques to reduce electromagnetic interference, contributing to signal integrity and compliance with stringent EMI regulations.

Applications

The PI6C21200AE is versatile and can be employed in multiple scenarios that require precise and consistent clock distribution. Its applications span across:

  • Server and Enterprise Solutions
  • High-speed Networking Equipment
  • Data Storage Systems
  • Telecommunications Infrastructure
  • Industrial Computing Platforms

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6C21200AE is no exception. It is manufactured using the latest semiconductor processes, ensuring high reliability and performance under a wide range of environmental conditions. Customers can trust this clock buffer to maintain system stability and extend the operational lifespan of their products.

Technical Support and Availability

Diodes Incorporated provides full technical support for the PI6C21200AE, including detailed datasheets, application notes, and design assistance. This product is available through Diodes Incorporated's extensive distribution network, ensuring prompt delivery and availability for your project needs.

You May Also Be Interested in

Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8526 $59.2630
12+ $9.7263 $116.7156
19+ $9.4213 $179.0047
26+ $9.1176 $237.0576
33+ $8.8138 $290.8554
44+ $7.9025 $347.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess