EN
  • EN
  • DE

PI6C2405A-1HWIEX-2017

Part No PI6C2405A-1HWIEX-2017
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description CLOCK BUFFER SO-8
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Win Source Part Number 1088033-PI6C2405A-1HWIEX-2017
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI6C2405A-1HWIEX-2017 CAD Model

Description

Diodes Incorporated presents the PI6C2405A-1HWIEX-2017, a high-performance clock buffer designed to meet the stringent requirements of modern electronic systems. This precision device is part of Diodes Incorporated's extensive range of clock management solutions, tailored to provide reliable and efficient clock distribution networks.

Key Features

  • Low Skew: The PI6C2405A-1HWIEX-2017 is engineered to deliver exceptionally low output-to-output skew, ensuring synchronized clock signals throughout the system for enhanced performance and stability.
  • High-Speed Operation: Capable of operating at high frequencies, this clock buffer is ideal for systems requiring fast and accurate timing signals.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 85°C, the device is suitable for use in a variety of environments, from industrial to commercial applications.
  • Low Power Consumption: The device is designed with power efficiency in mind, helping to reduce overall system power requirements and enhance energy savings.

Applications

The PI6C2405A-1HWIEX-2017 is versatile and can be used in a wide array of applications, including but not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunications systems
  • Computing platforms including servers and workstations
  • Storage systems
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The PI6C2405A-1HWIEX-2017 is manufactured using robust and reliable processes, ensuring that it meets the company's stringent standards for quality and performance. Customers can trust in the durability and long-term reliability of this clock buffer in their critical applications.

Technical Specifications

The PI6C2405A-1HWIEX-2017 comes in a compact package and features the following technical specifications:

  • Supply Voltage: 3.3V ±0.3V
  • Output Frequency: up to 200MHz
  • Output Type: CMOS

For detailed technical data and application guidance, customers are encouraged to review the full datasheet and product documentation available from Diodes Incorporated.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
Lowest to $1.6078
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess