EN
  • EN
  • DE

PI6C2972FCE

Part No PI6C2972FCE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK DRIVER 52-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete(EOL)
Type PLL Clock Driver
PLL Yes with Bypass
Input LVCMOS, LVTTL, Crystal
Output LVCMOS
Number of Circuits 1
Maximum Input Frequency 125MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 52-LQFP (10x10)
Win Source Part Number 061613-PI6C2972FCE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI6C2972FCE CAD Model

Description

Overview of PI6C2972FCE

The PI6C2972FCE is a state-of-the-art clock buffer from Diodes Incorporated, designed to provide high-performance clock distribution in a wide range of applications. This device is part of the precision clock buffer family that offers low skew and low jitter, ensuring reliable and consistent timing for today's high-speed digital systems.

Key Features

  • Multiple Outputs: The PI6C2972FCE features 12 outputs, which allows for broad distribution of a single clock signal across multiple destinations, reducing the need for additional clock generation components.
  • Low Skew: The device ensures minimal skew between outputs, which is critical for maintaining the integrity of synchronous signals and ensuring proper system timing.
  • Wide Frequency Range: It supports a wide range of input frequencies, making it versatile for different applications and able to adapt to various clock sources.
  • Low Power Consumption: Designed for power-sensitive applications, the PI6C2972FCE operates with low power consumption, contributing to the overall energy efficiency of the system.
  • Industrial Temperature Range: The device is capable of operating over an industrial temperature range, ensuring reliable performance in challenging environmental conditions.

Applications

The PI6C2972FCE is ideal for use in multiple market segments, including enterprise computing, consumer electronics, networking, and telecommunications. Its ability to provide precise clock distribution makes it an excellent choice for applications such as:

  • Server and Workstation Motherboards
  • Storage Systems
  • Networking Equipment like Routers and Switches
  • Data Centers
  • High-performance Computing

Technical Specifications

The PI6C2972FCE comes in a compact 64-VFQFPN package that is RoHS compliant. It is designed to interface seamlessly with a wide range of logic levels thanks to its compatibility with different signaling standards. The device features a differential HCSL input and outputs, and it is powered by a 3.3V supply voltage.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the PI6C2972FCE is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can meet the demands of high-speed clock distribution in critical systems.

You May Also Be Interested in

Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8750 $69.3750
11+ $11.3848 $125.2328
16+ $11.0291 $176.4656
22+ $10.6734 $234.8148
28+ $10.3176 $288.8928
38+ $9.2504 $351.5152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess