EN
  • EN
  • DE

PI6CV857BAE

Part No PI6CV857BAE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLK BUF DDR 200MHZ 1CIRC / Zero Delay Buffer 10-Out Differential 48-Pin TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Packaging Tube
Part Status Obsolete(EOL)
PLL Yes
Main Purpose Memory, DDR, SDRAM DIMM
Input SSTL-2
Output SSTL-2
Number of Circuits 1
Frequency - Max 200MHz
Operating Supply Voltage 2.3 V ~ 2.7 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 791838-PI6CV857BAE
Popularity Medium
Supply and Demand Status Limited
Family Name PI6CV857
Introduction Date October 18, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI6CV857BAE CAD Model

Description

Introducing the PI6CV857BAE from Diodes Incorporated

The PI6CV857BAE is a high-performance, low-skew, 2-to-4 differential clock buffer designed by Diodes Incorporated to meet the demanding needs of today's high-speed digital systems. This clock buffer is specifically engineered to distribute precisely timed clock signals, which is crucial for maintaining data integrity and synchronization across complex circuits.

With its advanced features, the PI6CV857BAE is an ideal solution for applications such as servers, workstations, storage systems, and other high-speed computing devices where reliable and accurate clock distribution is paramount. The device supports LVPECL (Low Voltage Positive Emitter Coupled Logic) levels, ensuring compatibility with high-speed digital systems that require low-voltage signaling for reduced power consumption and heat dissipation.

The PI6CV857BAE offers a wide frequency range, maintaining signal integrity across various operational conditions. This flexibility makes it suitable for a broad array of applications, from industrial to commercial, where different clock frequencies might be necessary. Additionally, the device's low additive phase jitter contributes to the overall system performance by minimizing timing errors and enhancing data throughput.

Key features of the PI6CV857BAE include:

  • Low Skew: Minimizing clock signal discrepancies to ensure synchronized operations across all outputs.
  • Differential LVPECL Outputs: Providing high-speed, low-noise signaling for critical applications.
  • Wide Frequency Range: Catering to a variety of clocking requirements across different systems.
  • Low Additive Phase Jitter: Enhancing the quality of the clock signal and improving data integrity.
  • Industrial Temperature Range: Ensuring reliability and performance even in harsh environments.

Diodes Incorporated has designed the PI6CV857BAE with a focus on reliability and performance. The device is housed in a compact 16-pin TSSOP (Thin Shrink Small Outline Package), which allows for efficient use of board space without compromising functionality. Whether you're designing a new system or upgrading an existing one, the PI6CV857BAE offers the precision and dependability required to keep your applications running smoothly.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by Diodes Incorporated. This will ensure the PI6CV857BAE is utilized to its full potential, matching the precise needs of your high-speed digital applications.

You May Also Be Interested in

Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5659 $63.3954
14+ $8.6694 $121.3716
21+ $8.3992 $176.3832
29+ $8.1277 $235.7033
37+ $7.8575 $290.7275
50+ $7.0443 $352.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess