EN
  • EN
  • DE
  • IT

PI74LPT16373AA

Part No PI74LPT16373AA
Manufacturer Diodes Incorporated
Catalog Logic - Latches
Description IC 16-BIT TRANS LATCH 48TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2.7 V to 3.6 V
Independent Circuits 1
Propagation Delay Time (ns) 1.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 134340-PI74LPT16373AA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74LPT16373AA CAD Model

Description

Diodes Incorporated PI74LPT16373AA Overview

The PI74LPT16373AA from Diodes Incorporated is a high-performance, 16-bit transparent D-type latch designed for applications that require the capability to capture data at a moment's notice. This component is part of Diodes Incorporated's range of logic devices that offer robust performance and are suitable for a variety of digital applications.

Key Features

  • High-Speed Operation: This latch operates at very high speeds, making it suitable for systems that require fast data capture and processing.
  • Low Voltage Operation: The device is designed to work with a 3.3V power supply, ensuring compatibility with low voltage systems and helping to reduce overall power consumption.
  • 5V Tolerant Inputs and Outputs: Inputs and outputs on the PI74LPT16373AA can tolerate up to 5V, even when the device is powered off, providing greater flexibility and protection against higher voltage levels.
  • Bus-Hold Data Inputs: The bus-hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying design and saving board space.
  • Power-Off High Impedance Inputs and Outputs: This feature ensures that the device does not load the bus when it is powered down.
  • Flow-Through Pinout: The flow-through architecture facilitates easy PCB layout by providing a near-linear path between inputs to outputs.

Applications

The PI74LPT16373AA is versatile and can be used in various digital applications, such as:

  • Data communication systems
  • Servers and networking equipment
  • Signal processing
  • Industrial control systems
  • Computer motherboards

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The PI74LPT16373AA is manufactured with this commitment in mind, ensuring reliability and performance consistency. Its robust design is suitable for commercial and industrial temperature ranges, making it a dependable choice for critical applications.

Technical Specifications

For detailed technical specifications, please refer to the PI74LPT16373AA datasheet provided by Diodes Incorporated, which includes information on pin configurations, timing diagrams, and electrical characteristics.

You May Also Be Interested in

Texas Instruments
IC LATCH TRANSP OCT D 3ST 20SO / Channel IC
Need more? Email Us
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.8172
National Semiconductor (TI)
D LATCH, 93L SERIES, 1 FUNC, LOW / D-Type Transparent Latch 1 Channel 4:4 IC Standard 16-SBDIP
Need more? Email Us
Harris Corporation
FAST 16-BIT TRANSPARENT LATCH / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $35.8366
ON Semiconductor
BUS DRIVER, ALVC/VCX/A SERIES / Channel IC
Lowest to $0.9563
Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT
Lowest to $10.2570
Texas Instruments
IC 16BIT D-TYPE LATCHES 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $2.1076
Harris Corporation
8-BIT ADDRESSABLE LATCH
Need more? Email Us
Texas Instruments
IC OCTAL TRANSP D-TYPE 24DIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess