Introducing the PI74STX1G32CX Logic Gate from Diodes Incorporated
The PI74STX1G32CX is a cutting-edge single 2-input OR gate integrated circuit brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance component is designed to meet the needs of modern electronic systems, offering a perfect blend of speed, power efficiency, and reliability. Ideal for a wide range of applications, from consumer electronics to industrial control systems, the PI74STX1G32CX is a versatile solution for your logic gate requirements.
Key Features
- High-Speed Operation: The PI74STX1G32CX is built for speed. It operates at a fast pace, ensuring that your electronic systems function efficiently and without delay.
- Low Power Consumption: Power efficiency is paramount in today's electronics. This OR gate minimizes power consumption, making it suitable for battery-operated devices and applications where energy saving is critical.
- Wide Operating Voltage Range: Flexibility in voltage is essential for compatibility with various systems. The PI74STX1G32CX operates over a wide voltage range, accommodating different levels of power supply requirements.
- High Drive Output: Despite its low power usage, this component does not compromise on performance. It provides a high drive output, ensuring strong signal transmission that is less susceptible to voltage drops and noise.
Technical Specifications
- Logic Type: OR Gate
- Number of Circuits: 1
- Number of Inputs: 2
- Supply Voltage Range: 1.65V to 5.5V
- Operating Temperature: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: 6-X1-DFN (1.2x1.0)
The PI74STX1G32CX is housed in a compact 6-X1-DFN (1.2x1.0) package, making it ideal for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into various electronic systems. With its broad operating temperature range of -40°C to +85°C, this OR gate maintains consistent performance even in harsh environmental conditions.
Whether you're designing a sophisticated computing device or a simple logic circuit, the PI74STX1G32CX from Diodes Incorporated is engineered to provide reliable logic operations with its state-of-the-art design and robust functionality. Enhance your electronic designs with this exceptional component for optimal performance and efficiency.