EN
  • EN
  • DE

PI74VCX16245AE

Part No PI74VCX16245AE
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Manufacturer Diodes Incorporated
Series 74VCX
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name 74VCX16245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 39
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930513-PI74VCX16245AE
Ultra Librarian 3D Model Ultra Librarian PI74VCX16245AE CAD Model

Description

Diodes Incorporated PI74VCX16245AE - Low Voltage 16-Bit Bidirectional Transceiver

The PI74VCX16245AE from Diodes Incorporated is a high-performance, low-voltage 16-bit bidirectional transceiver designed for use in applications requiring a high-speed and low-power data exchange interface. This integrated circuit is part of the VCX family, which is characterized by its 1.65V to 3.6V operation, making it suitable for interfacing with 3.3V logic levels while also being tolerant to 5V signal levels.

Constructed with an advanced CMOS technology, the PI74VCX16245AE provides a robust solution for data transmission with minimal power consumption. Its bidirectional data path allows for versatile use in communication systems, data buses, and signal bridging between different voltage domains.

Key Features:

  • Logic Level Translation: Capable of translating between 1.8V, 2.5V, 3.3V, and 5V logic levels, making it highly adaptable for multi-voltage systems.
  • High-Speed Data Transfer: Supports data transfer rates that are essential for modern high-speed digital interfaces.
  • Low Power Consumption: Its low operational voltage translates to reduced power usage, which is critical for battery-powered and energy-efficient applications.
  • Bus Hold Function: The bus hold feature maintains the last known state of the data lines when they are left floating, enhancing the stability of the system.
  • Power-Off Protection: Inputs and outputs are equipped with power-off protection, preventing device damage if the power supply is turned off.
  • Direction Control: Direction of the data flow is controlled by the DIR input, while the OE input enables or disables the output function, offering precise control over the data path.
  • Pin Compatibility: The package is pin-compatible with other standard logic devices, facilitating easy integration into existing designs.

The PI74VCX16245AE comes in a TSSOP-48 (Thin Shrink Small Outline Package) which provides a compact footprint while still offering the robustness required for industrial and commercial applications. Whether it's for data communication in consumer electronics, computing, or telecommunications, this transceiver ensures reliable performance with the flexibility needed for complex electronic systems.

With its combination of speed, power efficiency, and design flexibility, the PI74VCX16245AE is an excellent choice for designers looking to optimize their high-speed digital interfaces while maintaining compatibility across different voltage domains.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9804 $62.8236
21+ $5.7276 $120.2796
32+ $5.5485 $177.5520
44+ $5.3696 $236.2624
56+ $5.1906 $290.6736
75+ $4.6536 $349.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess