EN
  • EN
  • DE

PI7C8150BND

Part No PI7C8150BND
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 256BGA / PCI-to-PCI Bridge Interface 256-PBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications PCI-to-PCI Bridge
Voltage - Supply 3V ~ 3.6V
Package / Case 256-BGA
Supplier Device Package 256-PBGA (17x17)
Mounting Type Surface Mount
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 655008-PI7C8150BND
Ultra Librarian 3D Model Ultra Librarian PI7C8150BND CAD Model

Description

Introducing the PI7C8150BND from Diodes Incorporated

The PI7C8150BND is a high-performance, versatile PCI-to-PCI bridge chip designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This innovative component is engineered to manage the expanding needs of modern embedded systems and is an ideal solution for system expansion and integration.

At the heart of the PI7C8150BND lies a powerful bridge controller that efficiently connects two PCI buses. The device complies with the PCI Local Bus Specification Revision 2.3 and supports 32-bit, 33/66 MHz bus operations, which allows for seamless communication and interoperability with a wide array of existing PCI devices. This ensures that the bridge can be integrated into legacy systems without the need for significant modifications or upgrades.

One of the key features of the PI7C8150BND is its support for PCI-to-PCI bridging operations, which include primary and secondary bus master capabilities. This feature enables the device to initiate transactions on either bus, providing flexibility and improved performance for complex systems. Moreover, the PI7C8150BND offers a low-latency path between two PCI buses, which is critical for applications that require fast data transfer rates and reduced processing delays.

The PI7C8150BND is equipped with a deep posted write buffer and a prefetchable read buffer that optimize the usage of PCI bandwidth and enhance data throughput. Additionally, the device is designed with a primary and secondary bus arbiter that ensures fair access to the PCI bus for all connected devices.

For enhanced system reliability, the PI7C8150BND includes features such as a built-in voltage detector for overvoltage and undervoltage conditions, ensuring that the device operates within safe electrical parameters. The chip also supports hot-swap and hot-plug capabilities, which allow for the addition or removal of PCI devices without powering down the system.

In conclusion, the PI7C8150BND from Diodes Incorporated is a robust and reliable PCI-to-PCI bridge chip that offers advanced features for system expansion and high-speed data transfer. Its compliance with industry standards and support for legacy systems make it an excellent choice for a wide range of applications in the computing, networking, and industrial markets.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.7902 $80.3706
6+ $21.9817 $131.8902
9+ $21.2949 $191.6541
12+ $20.6080 $247.2960
15+ $19.9210 $298.8150
20+ $17.8602 $357.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess