EN
  • EN
  • DE

PT8A2704WEX

Part No PT8A2704WEX
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 8SOIC / Simple Fast Charger Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 8
Current - Charging Constant
Voltage Supply MAX 5.5V
Operating Temperature Range 0°C ~ 70°C (TA)
Win Source Part Number 792686-PT8A2704WEX
Popularity Medium
Supply and Demand Status Limited
Family Name PT8A2704
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PT8A2704WEX CAD Model

Description

The PT8A2704WEX is a highly integrated circuit designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is part of Diodes Incorporated's expansive portfolio aimed at providing solutions for a wide range of electronic applications.

Key Features

  • Versatility: The PT8A2704WEX is designed to serve a multitude of applications, making it a versatile component for various electronic designs.
  • Integration: This IC incorporates multiple functions into a single chip, which can help reduce the overall component count and save on board space.
  • Efficiency: The PT8A2704WEX is engineered for optimal power consumption, thereby enhancing the energy efficiency of the end product.
  • Reliability: Diodes Incorporated is known for its commitment to quality, and the PT8A2704WEX is built to meet high-reliability standards.

Applications

The PT8A2704WEX is suitable for a broad range of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Power management systems

Technical Specifications

The technical specifications of the PT8A2704WEX include a wide operating voltage range, low power consumption, and a compact package design, making it an ideal choice for space-constrained applications. For detailed specifications, designers and engineers should refer to the official datasheet provided by Diodes Incorporated.

Quality and Support

Diodes Incorporated ensures that all their products, including the PT8A2704WEX, undergo rigorous testing and quality assurance processes. Customers can expect robust technical support and customer service to assist with integration, troubleshooting, and any other inquiries related to the product.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess