EN
  • EN
  • DE

PT8A977BW

Part No PT8A977BW
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC CTLR HOME APPLIANCE SOIC-14
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Status Active
Purpose Controller - Commutation, Direction Management
Supply Voltage - Operating 1.8 V to 5 V
Temperature Range - Operating -10°C to 40°C (TA)
Win Source Part Number 283467-PT8A977BW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT8A977BW CAD Model

Description

Introducing the PT8A977BW – A Versatile Solution from Diodes Incorporated

Diodes Incorporated proudly presents the PT8A977BW, a highly integrated circuit designed to deliver outstanding performance and reliability for a wide range of applications. This component is meticulously engineered to meet the stringent requirements of modern electronic devices, providing manufacturers with a compact, efficient, and versatile solution.

Key Features of the PT8A977BW

  • High Integration: The PT8A977BW combines multiple functions into a single chip, which helps to reduce the overall component count in electronic systems. This integration simplifies design complexity and can lead to cost savings in both manufacturing and assembly.
  • Power Efficiency: Designed with energy conservation in mind, the PT8A977BW operates with minimal power consumption. This feature is particularly beneficial for battery-powered devices where extended battery life is crucial.
  • Compact Footprint: The small package size of the PT8A977BW makes it an ideal choice for space-constrained applications. Its compact form factor allows for more efficient use of PCB real estate, enabling sleeker and more compact end products.
  • Robust Performance: Diodes Incorporated has a reputation for producing durable components, and the PT8A977BW is no exception. It is designed to withstand the rigors of everyday use, ensuring long-term reliability and consistent performance.

Applications of the PT8A977BW

The PT8A977BW is suited for a diverse range of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Communication devices

Whether it's for controlling small motors, managing power distribution, or providing interface logic, the PT8A977BW is a versatile component that can adapt to various functional requirements.

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The PT8A977BW is manufactured under stringent quality control standards, ensuring that each component meets the company's rigorous specifications. Additionally, Diodes Incorporated offers comprehensive technical support for the PT8A977BW, assisting customers with integration, troubleshooting, and optimization of their applications.

In conclusion, the PT8A977BW from Diodes Incorporated is a testament to the company's dedication to innovation, quality, and customer satisfaction. With its integrated features, power efficiency, and compact design, it stands as a smart choice for designers looking to enhance their products with a reliable and high-performing circuit.

You May Also Be Interested in

NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess